EN
  • EN
  • DE

TLV320AIC3106IZQE

Part No TLV320AIC3106IZQE
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC AUDIO CODEC 24BIT PCM 80BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Part Status Last Time Buy
Type Stereo Audio
Data Interface PCM Audio Interface
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 102
Dynamic Range, ADCs / DACs (db) Typ 91 / 92
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-VFBGA
Supplier Device Package 80-BGA MICROSTAR JUNIOR (5x5)
Family Part Number TLV320AIC3106
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Win Source Part Number 1270381-TLV320AIC3106IZQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3106IZQE CAD Model

Description

TLV320AIC3106IZQE - Texas Instruments Audio Codec

The TLV320AIC3106IZQE is a versatile and highly integrated audio codec from Texas Instruments designed to provide a high-quality audio interface for both recording and playback. This low-power stereo audio codec integrates a complete set of functionalities to deliver crisp and clear audio performance, making it an excellent choice for a wide range of applications including portable audio devices, smartphones, tablets, and multimedia gadgets.

At the heart of the TLV320AIC3106IZQE lies a dual-channel ADC and DAC, supporting sampling rates from 8 kHz to 96 kHz, which ensures compatibility with high-resolution audio standards. The signal-to-noise ratio (SNR) and dynamic range of the DAC are impressive, delivering a pristine audio output that can satisfy the demands of audiophiles and professional audio equipment.

The codec features programmable gain amplifiers (PGAs) for the analog inputs, which provide flexibility in adjusting input levels to match various audio sources. The integrated microphone bias circuitry further simplifies the design for voice-centric applications. Additionally, the device includes a stereo headphone amplifier, mono speaker amplifier, and line outputs, offering a complete audio solution in a single chip.

Flexibility is a key advantage of the TLV320AIC3106IZQE, with a multitude of programmable options accessible through an I²C control interface. This allows for extensive customization, including digital filtering and audio processing, to tailor the audio characteristics to specific product requirements. The codec also features power management capabilities, with multiple low-power modes to conserve energy in battery-powered devices.

Housed in a compact 32-pin QFN package, the TLV320AIC3106IZQE is designed for space-constrained applications, while still offering robust performance. Its operating temperature range of -40°C to 85°C ensures reliability across various environmental conditions.

Overall, the TLV320AIC3106IZQE from Texas Instruments is a sophisticated audio codec that combines high-quality audio performance with a rich feature set and low power consumption, making it an ideal choice for designers looking to enhance the audio experience in their next-generation devices.

You May Also Be Interested in

Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0011 $54.0099
21+ $4.9240 $103.4040
32+ $4.7702 $152.6464
44+ $4.6163 $203.1172
57+ $4.4624 $254.3568
75+ $4.0008 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess