EN
  • EN
  • DE

AD9549ABCPZ

Part No AD9549ABCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Dual Input Network Clock Generator/Synchronizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum
Input CMOS, LVDS, LVPECL
Output CMOS, HSTL
Number of Circuits 1
Frequency - Max 725MHz
Operating Supply Voltage 1.71 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139119-AD9549ABCPZ
Manufacturer Homepage www.analog.com
Family Name AD9549
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9549ABCPZ CAD Model

Description

Overview

The AD9549ABCPZ is a highly integrated, precision clock synchronizer and jitter cleaner product from Analog Devices Inc. It is designed to provide synchronization for many systems including communication, data conversion, and time-division multiplexed (TDM) networks. With superior jitter management and cleanup capabilities, this device ensures reliable operation and enhances the performance of digital systems.

Key Features

  • Multi-Loop Architecture: The AD9549 features a dual-loop architecture that allows for simultaneous support of high-frequency and low-frequency reference clocks, optimizing performance for a variety of applications.
  • Low Jitter Generation: This product boasts excellent jitter cleaning capabilities, reducing system noise and providing a cleaner, more stable clock signal.
  • Programmable Loop Bandwidth: Users can program the loop bandwidth to optimize performance for specific system requirements.
  • Flexible Reference Inputs: The device supports multiple reference inputs, allowing for redundancy and enhancing system reliability.
  • Digital PLL: The digital phase-locked loop ensures tight holdover stability, critical for maintaining synchronization in the absence of a reference clock.

Applications

  • Wireless and wired communication infrastructure
  • High-speed data acquisition systems
  • Telecommunications equipment
  • Broadcast video systems
  • Networking equipment and routers

Product Specifications

The AD9549ABCPZ operates in the industrial temperature range and comes in a compact LFCSP (Lead Frame Chip Scale Package) format for easy integration into a wide range of applications. Its precise clock synchronization capabilities make it an essential component for systems requiring high levels of accuracy and stability in their timing solutions.

Ordering Information

For additional information and to place an order for the AD9549ABCPZ, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that you are referencing the correct part number to receive the exact product specifications detailed in this description.

You May Also Be Interested in

Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9077 $74.7231
6+ $20.4372 $122.6232
9+ $19.7985 $178.1865
13+ $19.1598 $249.0774
16+ $18.5211 $296.3376
21+ $16.6052 $348.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess