The TLV320AIC3006IZQER from Texas Instruments is a high-performance, low-power stereo audio codec with integrated headphone amplifier, designed to provide comprehensive audio solutions for a wide range of applications. This codec is part of TI's extensive audio IC product line, catering to the needs of consumer, professional, and automotive audio markets.
Key Features
- High-Quality Audio: With a 24-bit digital-to-analog converter (DAC) and analog-to-digital converter (ADC), it delivers pristine audio quality, making it ideal for high-fidelity audio playback and recording.
- Low Power Consumption: Engineered for power-sensitive applications, the TLV320AIC3006IZQER offers various power-down modes to minimize power consumption without sacrificing audio performance.
- Flexible Input/Output Options: It supports multiple audio input sources and output connections, including a stereo headphone output, mono speaker output, and line inputs and outputs, providing versatility for different audio system configurations.
- Programmable Audio Processing: The codec features programmable filters and digital audio processing blocks, allowing for custom equalization, dynamic range control, and other audio enhancements.
- Integrated Headphone Amplifier: The built-in headphone amp delivers ample power to drive various headphone types, offering a high-quality personal listening experience.
Applications
The TLV320AIC3006IZQER is suitable for a variety of applications, including:
- Portable audio devices
- Smartphones and tablets
- Personal digital assistants
- Audio docking stations
- Home and professional audio systems
- Automotive audio systems
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Supply Voltage |
1.8V to 3.6V |
| Signal-to-Noise Ratio (SNR) |
100 dB |
| Total Harmonic Distortion (THD) |
0.01% |
| Operating Temperature |
-40°C to 85°C |
With its robust feature set and high-quality audio output, the TLV320AIC3006IZQER is an excellent choice for designers looking to enhance the audio experience in their products.