EN
  • EN
  • DE

TLV320AIC23BIGQER

Part No TLV320AIC23BIGQER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.42 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 80-VFBGA
Manufacturer Package 80-BGA MICROSTAR JUNIOR (5x5)
RoHS State Request Verification
Win Source Part Number 1270362-TLV320AIC23BIGQER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BIGQER CAD Model

Description

The TLV320AIC23BIGQER, manufactured by Texas Instruments, is a versatile and high-performance audio codec that is designed to cater to the demanding requirements of portable digital audio systems. This integrated circuit combines a number of essential features that make it an ideal choice for applications such as MP3 players, smartphones, digital cameras, and other devices requiring high-quality audio processing.

Key Features

  • High-Quality Audio: The codec supports 24-bit digital-to-analog and analog-to-digital conversion, ensuring superior sound quality for both playback and recording.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered devices, with various power-down modes to further conserve energy.
  • Flexible Sampling Rates: The device supports a wide range of sampling rates from 8 kHz to 96 kHz, allowing it to adapt to different audio standards and requirements.
  • Programmable Functions: A variety of programmable functions are available, including volume control, mute, and multiple audio data interface formats.
  • Integrated Headphone Amplifier: An onboard headphone amplifier provides direct drive capability for headphones, simplifying system design and reducing component count.

Technical Specifications

  • Supply Voltage: 2.7V to 3.6V
  • Dynamic Range: 90 dB for DAC, 85 dB for ADC
  • THD+N: 0.01% for DAC, 0.02% for ADC
  • Interface: I2S, LJ, RJ, DSP
  • Package: 32-pin QFN

The TLV320AIC23BIGQER is equipped with a serial control interface to program the device and a serial data interface to communicate with the audio data. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to implement high-quality audio functionality with minimal power draw.

With its robust design and proven performance, the TLV320AIC23BIGQER from Texas Instruments stands out as a top-tier audio codec solution for a wide array of audio processing needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess