EN
  • EN
  • DE

TLV320AIC1110PBS

Part No TLV320AIC1110PBS
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC PCM CODEC PROG MIC AMP 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type PCM
Data Interface PCM Audio Interface
Resolution (Bits) 15 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP (5x5)
Win Source Part Number 033013-TLV320AIC1110PBS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1110PBS CAD Model

Description

The TLV320AIC1110PBS is a versatile and high-performance audio codec from Texas Instruments designed to cater to a wide array of audio applications. This integrated circuit is part of TI's esteemed audio codec family and is known for its exceptional audio quality, low power consumption, and ease of use.

Key Features

  • High-Quality Audio Performance: With advanced signal processing capabilities, the TLV320AIC1110PBS delivers pristine audio quality, making it suitable for high-fidelity audio systems.
  • Low Power Consumption: It is engineered for efficiency, which makes it ideal for portable and battery-powered devices where power conservation is crucial.
  • Flexible Audio Interface: The codec supports various audio data interface formats, including I2S, providing flexibility in system design and compatibility with a broad range of microprocessors and DSPs.
  • Programmable Sampling Rates: It supports multiple sampling rates to accommodate different audio standards and applications, ensuring versatility in use.
  • Integrated PLL: The built-in phase-locked loop (PLL) allows the codec to work with a single clock input, simplifying system design and reducing external component requirements.

Applications

The TLV320AIC1110PBS is a highly adaptable audio codec suitable for a variety of applications, including:

  • Portable Audio Players
  • Smartphones and Tablets
  • Professional Audio Equipment
  • Home Entertainment Systems
  • Automotive Audio Systems
  • Voice-Activated Devices

Technical Specifications

Parameter Value
Resolution 24-bit
Audio Data Interface I2S, Left-Justified, Right-Justified, DSP
Supply Voltage 1.65V to 3.6V
Operating Temperature -40°C to 85°C

Overall, the TLV320AIC1110PBS from Texas Instruments stands out for its high-quality audio, power efficiency, and design flexibility, making it an excellent choice for developers and manufacturers seeking a reliable audio codec solution.

You May Also Be Interested in

Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5882 $53.1174
17+ $6.2262 $105.8454
25+ $6.0316 $150.7900
35+ $5.8371 $204.2985
45+ $5.6425 $253.9125
60+ $5.0588 $303.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess