EN
  • EN
  • DE

TLV320ADC5140IRTWT

Part No TLV320ADC5140IRTWT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Type ADC, Audio
Number of Channels 4
Sampling Rate (Per Second) 768k
Data Interface I2C, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.7V ~ 3.6V, 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number TLV320
Other Names 296-TLV320ADC5140IRTWTTR,296-TLV320ADC5140IRTWTCT,296-TLV320ADC5140IRTWTDKR
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265293-TLV320ADC5140IRTWT
Ultra Librarian 3D Model Ultra Librarian TLV320ADC5140IRTWT CAD Model

Description

The TLV320ADC5140IRTWT is a state-of-the-art audio analog-to-digital converter (ADC) designed by Texas Instruments, tailored for high-fidelity audio applications. This advanced ADC is part of TI's esteemed portfolio of audio converters, known for their exceptional performance and reliability.

Featuring a flexible, multi-channel design, the TLV320ADC5140IRTWT is capable of handling up to four analog input channels, which makes it an ideal choice for professional audio recording, automotive audio systems, and digital microphone input applications. Its support for 32-bit, 768 kHz sampling rate ensures that it captures the highest quality audio without compromise, preserving the nuances and clarity of the original source.

One of the standout features of the TLV320ADC5140IRTWT is its excellent dynamic range, which enables it to record audio with a high signal-to-noise ratio, minimizing noise and distortion. Additionally, the device boasts a low-power consumption profile, making it suitable for battery-powered devices where efficiency is paramount.

The ADC also includes an array of digital signal processing (DSP) capabilities, such as programmable filters and dynamic range control, which allow for fine-tuning of the audio signal within the chip itself. This reduces the need for external processing and simplifies the design of the end application.

For ease of integration, the TLV320ADC5140IRTWT is offered in a compact QFN package and is designed to interface seamlessly with a variety of microcontrollers and digital audio processors via its I2S, TDM, or PDM output options. The device also features a built-in microphone bias circuit, reducing external component count and further simplifying design efforts.

Overall, the TLV320ADC5140IRTWT from Texas Instruments represents a sophisticated audio ADC solution that delivers high-quality audio capture, extensive features, and ease of use for designers and engineers looking to enhance their audio products with superior sound performance.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4930 $50.9580
15+ $6.9686 $104.5290
23+ $6.7508 $155.2684
31+ $6.5331 $202.5261
40+ $6.3153 $252.6120
53+ $5.6620 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess