EN
  • EN
  • DE

TLV320ADC5140IRTWR

Part No TLV320ADC5140IRTWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC AUDIO 768K 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ADC, Audio - 768k I²C, SPI 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Family Name TLV320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV320ADC5140IRTWRTR, 296-TLV320ADC5140IRTWRCT, 296-TLV320ADC5140IRTWRDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852170-TLV320ADC5140IRTWR
Ultra Librarian 3D Model Ultra Librarian TLV320ADC5140IRTWR CAD Model

Description

The TLV320ADC5140IRTWR is a high-performance, Burr-Brown audio analog-to-digital converter (ADC) from Texas Instruments, designed to deliver superior audio quality in a wide range of applications. This state-of-the-art ADC is particularly suitable for professional and consumer audio systems, offering an outstanding signal-to-noise ratio (SNR) and low-distortion characteristics.

With a flexible input configuration, the TLV320ADC5140IRTWR supports either differential or single-ended input signals, making it versatile for various system designs. The device is capable of handling up to four analog input channels, which can be beneficial for multi-microphone arrays or complex audio processing tasks.

One of the key features of this ADC is its support for high-resolution audio with sampling rates up to 768 kHz and 32-bit resolution. This ensures that audio recordings are captured with the utmost clarity and detail, preserving the nuances of the original sound source. The high sampling rate also makes the TLV320ADC5140IRTWR an excellent choice for applications requiring accurate sound reproduction, such as digital audio workstations, high-definition audio capture, and advanced audio signal processing.

The device also includes a built-in programmable gain amplifier (PGA), which allows for precise control over the input signal level, ensuring optimal conversion and maintaining the integrity of the audio signal. Additionally, the TLV320ADC5140IRTWR features a low-power mode, making it suitable for battery-powered devices where power efficiency is critical.

Texas Instruments has designed the TLV320ADC5140IRTWR with an I2S and TDM audio interface, providing easy integration into digital audio systems. The device comes in a compact 32-pin QFN package, making it space-efficient for designs where board real estate is at a premium.

Whether you're designing high-fidelity recording equipment, voice-controlled devices, or any application requiring pristine audio capture, the TLV320ADC5140IRTWR offers the performance and features necessary to achieve exceptional audio quality.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8364 $51.0552
43+ $2.3273 $100.0739
67+ $2.2546 $151.0582
92+ $2.1819 $200.7348
119+ $2.1091 $250.9829
159+ $1.8910 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess