The TLV320AC36IPTR from Texas Instruments is a state-of-the-art audio codec designed to provide high-quality audio performance for a wide range of applications. This integrated circuit is part of Texas Instruments' esteemed audio codec product line, known for its reliability and performance in audio processing tasks.
Key Features
- High-Quality Audio: The codec supports a dynamic range that ensures crisp and clear audio, making it ideal for applications such as digital assistants, portable audio devices, and voice recorders.
- Low Power Consumption: Designed for battery-powered devices, the TLV320AC36IPTR is optimized for low power consumption, extending the battery life of the products it is used in.
- Versatile Sampling Rates: With support for multiple sampling rates, this codec can easily adapt to different audio standards and requirements, ensuring compatibility with a vast array of audio formats.
- Integrated Programmable Gain Amplifier: An onboard programmable gain amplifier allows for fine-tuning of the audio signal, which can be adjusted to suit various input levels.
Product Specifications
| Parameter |
Value |
| Audio Data Interface |
I²S, L-J, PCM |
| Resolution (Bits) |
20 b |
| Dynamic Range (dB) |
90 |
| Voltage - Supply |
2.7 V ~ 3.6 V |
| Operating Temperature |
-40°C ~ 85°C |
| Mounting Type |
Surface Mount |
| Package / Case |
28-TSSOP (0.173", 4.40mm Width) |
Applications
The TLV320AC36IPTR is an excellent choice for designers looking to integrate high-quality audio into their products. It is suitable for a variety of applications, including but not limited to:
- Portable Audio Devices
- Smartphones and Tablets
- Bluetooth Headphones and Speakers
- Audio Docking Stations
- VoIP Solutions
Overall, the TLV320AC36IPTR is a versatile and efficient solution for adding superior audio capabilities to a multitude of electronic devices, ensuring users experience the best audio quality possible.