The TLV320AC36IDW is a high-performance audio codec from Texas Instruments designed for a wide range of audio applications. This versatile integrated circuit is capable of providing excellent sound quality and is suitable for use in professional and consumer audio systems.
Key Features:
- High-Quality Audio Performance: With a dynamic range of 90 dB and a signal-to-noise ratio (SNR) of 85 dB, the TLV320AC36IDW ensures a clear and precise audio output, making it ideal for high-quality sound reproduction.
- Multiple Audio Formats: The device supports various audio data formats, including I2S, right-justified, and DSP modes, providing flexibility for different audio system requirements.
- Programmable Sampling Rates: It accommodates a range of sampling rates from 8 kHz to 96 kHz, allowing it to be used in multiple applications from voice to high-fidelity music playback.
- Low Power Consumption: Designed with power efficiency in mind, the TLV320AC36IDW is suitable for battery-powered devices, ensuring longer operation time without compromising audio quality.
- Flexible Analog Inputs/Outputs: The codec features multiple analog inputs and outputs, including differential and single-ended configurations, providing versatility in connecting various audio sources and outputs.
Applications:
The TLV320AC36IDW is ideal for a variety of applications, such as:
- Portable Audio Devices
- Professional Audio Equipment
- Automotive Audio Systems
- Digital Audio Effects Processors
- Home Theater Systems
Technical Specifications:
At the heart of the TLV320AC36IDW is a 24-bit delta-sigma analog-to-digital converter (ADC) and digital-to-analog converter (DAC), ensuring high-fidelity audio capture and playback. The device operates over a wide temperature range and comes in a 20-pin SOIC package, making it easy to integrate into various designs.
Whether you are designing a sophisticated home audio system or a compact portable device, the TLV320AC36IDW from Texas Instruments provides the quality and flexibility needed to meet the demands of your audio applications.