EN
  • EN
  • DE

TLV3201AQDCKRQ1

Part No TLV3201AQDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.005µA @ 5V
Current - Quiescent (Max) 40µA
CMRR, PSRR (Typ) 70db CMRR, 85db PSRR
Propagation Delay (Max) 50ns
Hysteresis 1.2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting Type Surface Mount
Supplier Device Package SC-70-5
Base Product Number TLV3201
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845348-TLV3201AQDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TLV3201AQDCKRQ1 CAD Model

Description

The TLV3201AQDCKRQ1 from Texas Instruments is a state-of-the-art, automotive-qualified, single-channel comparator that offers a perfect blend of speed, precision, and low power consumption. Designed with the demanding requirements of automotive applications in mind, this device is AEC-Q100 qualified and operates over a wide temperature range, making it suitable for a variety of automotive and industrial applications.

Key Features

  • Fast Response Time: The TLV3201AQDCKRQ1 boasts an impressive propagation delay of just 260 ns, ensuring rapid response for time-critical applications.
  • Low Power Consumption: With a quiescent current of just 40 µA, this comparator is optimized for energy-sensitive designs, helping to extend battery life in portable applications.
  • Wide Supply Voltage Range: It operates from a 2.7-V to 5.5-V supply voltage, providing flexibility in various circuit designs and compatibility with a range of supply voltages.
  • Push-Pull Output: The device features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and saving board space.
  • Excellent Temperature Performance: The TLV3201AQDCKRQ1 operates over an extended temperature range of -40°C to +125°C, making it reliable in extreme conditions.

Applications

The TLV3201AQDCKRQ1 is ideal for a wide range of applications, particularly in the automotive sector, including:

  • Engine control units (ECUs)
  • Transmission control modules
  • Battery management systems
  • Automotive sensors and switches
  • Overcurrent and overvoltage protection circuits

Package and Quality

The device comes in a compact, 6-pin SC70 package, which is beneficial for space-constrained applications. Its robust design and adherence to automotive quality standards ensure high reliability and performance consistency.

With its combination of speed, precision, and low power consumption, the TLV3201AQDCKRQ1 is an excellent choice for designers looking to enhance the efficiency and reliability of their automotive or industrial systems.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6833 $51.2475
180+ $0.5607 $100.9260
280+ $0.5432 $152.0960
385+ $0.5257 $202.3945
495+ $0.5081 $251.5095
660+ $0.4556 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,088 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess