EN
  • EN
  • DE

TLV2780CDBVRG4

Part No TLV2780CDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single 1.8V RRIO, 8MHz Amplifier with Shutdown 6-SOT-23 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 8 MHz
Mounting SMD (SMT)
Case / Package SOT-23-6
Common Mode Rejection Ratio 50 dB
Gain Bandwidth Product 8 MHz
Input Bias Current 15 pA
Input Offset Voltage (Vos) 3 mV
Lead Free Contains Lead
Max Dual Supply Voltage 1.8 V
Max I/O Voltage 3 mV
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Dual Supply Voltage 900 mV
Min Operating Temperature 0 °C
Min Supply Voltage 1.8 V
Nominal Gain Bandwidth Product 8 MHz
Nominal Supply Current 770 µA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 6
Operating Supply Current 650 µA
Output Current 23 mA
Output Current per Channel 23 mA
Packaging Tape & Reel
Power Dissipation 425 mW
Radiation Hardening No
RoHS Compliant
Slew Rate 4.3 V/µs
Voltage Gain 120 dB
Win Source Part Number 1100150-TLV2780CDBVRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV2780CDBVRG4 CAD Model

Description

Product Overview: TLV2780CDBVRG4

The TLV2780CDBVRG4 is a high-performance, single operational amplifier (op-amp) from Texas Instruments, designed for a wide range of applications. This precision op-amp operates on low supply voltages from 2.7V to 5.5V, making it an ideal choice for battery-powered and portable devices. Its low-voltage operation does not compromise its performance, as it offers a high slew rate, low noise, and rail-to-rail input/output capabilities.

Key Features

  • Rail-to-Rail Input/Output: The TLV2780CDBVRG4 provides a wide dynamic range, which is especially useful in single-supply applications. It can handle input signals that extend to the power supply rails and can swing its output voltage to the rails, maximizing the signal amplitude.
  • Low Power Consumption: With a quiescent current of just 570 µA, this op-amp is optimized for low-power applications, helping to extend battery life in portable devices.
  • High-Speed Performance: A slew rate of 8 V/µs allows the TLV2780CDBVRG4 to handle fast signal changes efficiently, making it suitable for high-speed signal processing tasks.
  • Low Noise: It exhibits low voltage noise density of 14 nV/√Hz, which is beneficial for applications requiring high signal fidelity and low distortion.
  • Wide Temperature Range: The device is designed to operate over an extended industrial temperature range from -40°C to 125°C, ensuring reliability in harsh environments.

Applications

The versatile nature of the TLV2780CDBVRG4 makes it well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Signal conditioning circuits
  • Active filters
  • Medical instrumentation
  • Audio applications
  • Analog-to-digital converter (ADC) drivers

Package and Quality

The TLV2780CDBVRG4 is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to high manufacturing standards, ensuring consistent performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess