EN
  • EN
  • DE

TLV2773IDR

Part No TLV2773IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.1MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10.5 V/μs
Gain Bandwidth Product (GBP) 5.1MHz
Current - Input Bias 2pA
Voltage - Input Offset 700μV
Operating Supply Current 1mA
Channel Output Current 50mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 055137-TLV2773IDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2773IDR CAD Model

Description

Overview of Texas Instruments TLV2773IDR

The Texas Instruments TLV2773IDR is a high-performance, rail-to-rail output, operational amplifier that is part of the family of TI's advanced LinCMOS™ amplifiers. This device is designed to offer a blend of speed and precision, which makes it suitable for a wide range of applications, including test and measurement systems, sensor interfaces, active filtering, and medical equipment.

Key Features and Benefits

  • High Speed: The TLV2773IDR boasts a high slew rate and bandwidth which are essential for applications requiring fast and accurate signal processing.
  • Rail-to-Rail Output: This feature allows the op-amp to output signals that range from the lowest supply voltage (ground) to the highest, maximizing the dynamic range in single or split supply operations.
  • Low Distortion: It provides low harmonic distortion, which is critical for audio processing and other applications that demand high signal fidelity.
  • Low Noise: With a low voltage noise density, the TLV2773IDR is an excellent choice for applications that require minimal signal interference and high signal-to-noise ratio.
  • Supply Voltage Range: The device operates from a supply voltage range of 2.7V to 5V, making it versatile for both portable and stationary applications.
  • Power Down Mode: It includes a power-down mode that significantly reduces the current consumption when the amplifier is not in use, thus saving power in battery-operated devices.

Applications

The TLV2773IDR's combination of features makes it an ideal choice for a variety of applications. In the realm of test and measurement, its precision and speed enhance the accuracy and responsiveness of the equipment. For sensor interfacing, the op-amp's low noise and distortion ensure that signals are amplified without significant degradation. Active filters benefit from the TLV2773IDR's rail-to-rail output and high slew rate, providing effective signal conditioning. Furthermore, its low power consumption and power-down capability are particularly beneficial for battery-powered medical devices, where energy efficiency is paramount.

Package and Quality

The TLV2773IDR is offered in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. The device also comes with the quality and reliability that are synonymous with Texas Instruments, a leading manufacturer in the semiconductor industry.

Overall, the TLV2773IDR from Texas Instruments is a versatile and reliable choice for designers looking to optimize their systems for speed, precision, and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5114 $52.6710
35+ $2.8812 $100.8420
54+ $2.7912 $150.7248
75+ $2.7011 $202.5825
96+ $2.6111 $250.6656
129+ $2.3410 $301.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess