EN
  • EN
  • DE
  • IT

TLV2772AMFKB

Part No TLV2772AMFKB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF 2.7-HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270275-TLV2772AMFKB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2772AMFKB CAD Model

Description

The TLV2772AMFKB is a high-performance, dual operational amplifier from Texas Instruments, designed to meet the demands of a wide array of applications. This device is part of the family of Rail-to-Rail Input/Output, high-speed, operational amplifiers that utilize TI's advanced LinCMOS™ technology to provide users with an impressive mix of features.

Key Features

  • High Speed: With a 5.1 MHz bandwidth and a 2.4 V/μs slew rate, the TLV2772AMFKB is optimized for fast signal processing applications.
  • Rail-to-Rail Input/Output: This feature allows for maximum dynamic range, making it ideal for single-supply operations and various applications, including driving analog-to-digital converters (ADCs).
  • Low Distortion: The device offers a Total Harmonic Distortion (THD) of 0.0003%, which is excellent for audio and other precision applications.
  • Low Power Consumption: The op-amp operates with a quiescent current of just 950 μA per channel, which is beneficial for battery-powered and portable devices.
  • Wide Supply Range: The TLV2772AMFKB can operate from a supply range of 2.7V to 5.5V, accommodating a variety of power sources and system requirements.

Applications

The TLV2772AMFKB is versatile and can be used in numerous applications, including:

  • Test and Measurement Equipment
  • Audio Processing
  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Battery-Powered Devices

Package and Quality

The device is offered in a space-saving 8-pin PowerPAD™ MSOP package that is highly suitable for compact PCB layouts. Additionally, the TLV2772AMFKB is characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperature conditions.

Conclusion

Overall, the TLV2772AMFKB operational amplifier from Texas Instruments stands out with its high-speed, low-power consumption, and Rail-to-Rail input/output capability. It is an excellent choice for designers who require a high-performance op-amp for advanced and power-sensitive applications. Its robust design and flexible operation make it a go-to component for a myriad of electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess