EN
  • EN
  • DE

TLV2763IN

Part No TLV2763IN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF 1.8 V MICROPOWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUT DOWN | IC OPAMP GP 2 CIRCUIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.23V/μs
Gain Bandwidth Product 500kHz
Current - Input Bias 3pA
Voltage - Input Offset 550μV
Supply Current 20μA
Current - Output / Channel 10.2mA
Supply Voltage , Single/Dual (±) 1.8V ~ 3.6V, ±0.9V ~ 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number TLV2763
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1270252-TLV2763IN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2763IN CAD Model

Description

Overview of Texas Instruments TLV2763IN

The Texas Instruments TLV2763IN is a high-performance, low-power operational amplifier that is designed to meet the requirements of a wide range of applications. This device is part of the TLV276x family and comes in an industry-standard 14-pin DIP (Dual In-line Package) which makes it suitable for prototyping and production in various electronic systems.

Key Features

  • Low Power Consumption: With an incredibly low supply current of 500 µA per channel, the TLV2763IN is an excellent choice for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: This op-amp operates over a broad supply range of 2.7V to 5.5V, allowing for flexibility in both single-supply and split-supply operations.
  • High Output Drive: The TLV2763IN can deliver a high output current, making it capable of driving heavier loads when necessary.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is particularly advantageous in low-voltage applications.
  • Low Noise: It features a low noise density of 23 nV/√Hz at 1 kHz, which is ideal for audio and instrumentation applications where signal integrity is paramount.

Applications

The versatile nature of the TLV2763IN makes it a suitable choice for a variety of applications, including:

  • Portable and battery-operated devices
  • Sensor signal conditioning
  • Active filters and amplifiers
  • Medical instrumentation
  • Analog to digital converter (ADC) drivers

Quality and Reliability

As with all Texas Instruments products, the TLV2763IN is manufactured to high standards, ensuring reliability and performance consistency. Its robust design is geared towards long-term stability, making it a trustworthy component for critical applications.

In summary, the TLV2763IN from Texas Instruments is a versatile, low-power operational amplifier that offers a wide supply range, high output drive, and rail-to-rail output. Its low noise and power efficiency make it an excellent choice for a variety of electronic applications that require high performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess