EN
  • EN
  • DE

TLV272QDRG4Q1

Part No TLV272QDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.1V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 500 µV
Current - Supply 750µA (x2 Channels)
Current - Output / Channel 8 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLV272
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV272QDRG4Q1CT,296-TLV272QDRG4Q1DKR,2156-TLV272QDRG4Q1,TEXTISTLV272QDRG4Q1,TLV272QDRG4Q1-ND,296-TLV272QDRG4Q1TR
Standard Package 2,500
Win Source Part Number 1100147-TLV272QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLV272QDRG4Q1 CAD Model

Description

Product Overview: TLV272QDRG4Q1 from Texas Instruments

The TLV272QDRG4Q1 is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, designed for automotive and industrial applications that require precision and reliability. This advanced op-amp is part of Texas Instruments' automotive-qualified products, ensuring robust operation in harsh environments.

Key Features

  • Low Power Consumption: The TLV272QDRG4Q1 is optimized for low-voltage operations, making it suitable for battery-powered devices with a typical supply current of only 550 μA.
  • Wide Supply Range: It operates over a wide supply range of 2.7 V to 16 V, which allows for flexible design options across various applications.
  • High Output Drive: This op-amp can deliver a high output current, which is ideal for driving heavy loads without compromising performance.
  • Stable Operation: The device is designed for stability and does not exhibit phase reversal when the input exceeds the positive supply.
  • Extended Temperature Range: It is capable of operating over an extended temperature range of -40°C to +125°C, suitable for automotive and industrial environments.

Applications

The TLV272QDRG4Q1 is versatile and can be used in a variety of applications, including:

  • Automotive sensors and controls
  • Power supply control
  • Audio processing
  • Analog signal conditioning
  • Active filtering
  • Industrial control systems

Quality and Reliability

As an automotive-qualified product, the TLV272QDRG4Q1 meets the stringent requirements of the automotive industry for quality and reliability. It is manufactured in compliance with the AEC-Q100 standards, ensuring performance under extreme conditions.

Package and Availability

The device is offered in a compact 8-pin SOIC package, providing a space-saving solution for PCB designs. The TLV272QDRG4Q1 is available for order and can be sourced directly from Texas Instruments or through their authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1474 $51.6330
110+ $0.9415 $103.5650
165+ $0.9121 $150.4965
230+ $0.8827 $203.0210
295+ $0.8532 $251.6940
395+ $0.7650 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess