EN
  • EN
  • DE

TLV271ID

Part No TLV271ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLV271
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLV271IDG4, -296-12300-5, -TLV271IDG4, TLV271IDG4-ND, -TLV271IDG4-NDR, -TLV271ID-NDR, 296-12300-5, -296-12300-5-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900185-TLV271ID
Ultra Librarian 3D Model Ultra Librarian TLV271ID CAD Model

Description

Product Overview: TLV271ID from Texas Instruments

The TLV271ID is a high-quality operational amplifier (op-amp) crafted by the renowned semiconductor manufacturer, Texas Instruments (TI). This device encapsulates the perfect blend of power efficiency and precision, making it an ideal choice for a multitude of electronic applications ranging from sensor interfacing to active filtering.

Key Features

  • Low Power Consumption: The TLV271ID is designed for applications that require efficient power usage without sacrificing performance. This op-amp operates with a very low quiescent current, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Supply Voltage Range: Flexibility is a key attribute of the TLV271ID, as it supports a supply voltage range from 2.7V to 16V. This wide range ensures compatibility with a variety of power sources and system designs.
  • Rail-to-Rail Output: The device can swing its output voltage very close to the supply rails, maximizing the dynamic range in applications such as analog-to-digital conversion or audio processing.
  • High Output Drive Capability: Despite its low-power nature, the TLV271ID can drive capacitive loads effectively, which is essential for driving high-capacitance lines or for use in buffering applications.
  • Single-Supply Operation: The op-amp is optimized for single-supply operation, simplifying the design process by eliminating the need for a dual power supply and reducing component count.

Applications

The TLV271ID's versatility makes it well-suited for a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Analog filters
  • Sensor amplifiers
  • Audio electronics
  • Data acquisition systems
  • Medical instrumentation

Quality and Reliability

As with all Texas Instruments products, the TLV271ID is built to meet high standards of quality and reliability. It is available in the industry-standard 8-pin SOIC package, which ensures ease of integration into a variety of circuit boards and systems. The device's operational temperature range from -40°C to +125°C guarantees stable performance across diverse environmental conditions.

Whether you are designing a sophisticated medical device or a simple audio amplifier, the TLV271ID from Texas Instruments offers a reliable and efficient solution for your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7307 $51.1490
170+ $0.5996 $101.9320
260+ $0.5809 $151.0340
360+ $0.5621 $202.3560
465+ $0.5434 $252.6810
620+ $0.4872 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,564 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess