EN
  • EN
  • DE

TLV2553IDWRQ1

Part No TLV2553IDWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC SERIAL ADC 12BIT LP 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SOIC
Win Source Part Number 144802-TLV2553IDWRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2553IDWRQ1 CAD Model

Description

Product Overview: TLV2553IDWRQ1 from Texas Instruments

The TLV2553IDWRQ1 is a high-performance, 12-bit, analog-to-digital converter (ADC) designed by Texas Instruments specifically for the automotive industry. This robust component is part of Texas Instruments' commitment to providing advanced electronic solutions that meet the stringent requirements of automotive applications. The TLV2553IDWRQ1 is characterized by its exceptional reliability, durability, and performance under extreme conditions, making it an ideal choice for vehicle electronics systems.

Key Features

  • Resolution: The device offers a 12-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a programmable sampling rate, the TLV2553IDWRQ1 can adapt to various data acquisition needs, providing flexibility in application design.
  • Interface: It features a serial interface for communication with microprocessors or digital systems, facilitating easy integration into automotive systems.
  • Power Supply: The ADC operates on a single 5V power supply, which is typical in automotive environments, ensuring compatibility with vehicle power systems.
  • Temperature Range: The device is designed to withstand the extended temperature ranges common in automotive settings, maintaining reliable performance from -40°C to +125°C.
  • Package: It comes in a surface-mount, SOIC-20 wide body package, which is designed for space-saving and efficient PCB layout.

Applications

The TLV2553IDWRQ1 is engineered for various automotive applications that require high-accuracy analog-to-digital conversion. These applications include:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Brake and Stability Control Systems
  • Sensor Interfaces and Signal Conditioning
  • Powertrain Systems
  • Telematics and Infotainment Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV2553IDWRQ1 is no exception. As a Q1-classified device, it has passed rigorous testing and quality control measures to meet the high standards required for automotive applications. This ensures that automotive manufacturers can trust this ADC to perform reliably over the lifetime of the vehicle.

In summary, the TLV2553IDWRQ1 from Texas Instruments is a versatile, high-quality ADC solution tailored for the demanding conditions of the automotive industry. Its combination of precision, durability, and ease of integration makes it a top choice for designers seeking to enhance the performance and reliability of their automotive electronic systems.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess