EN
  • EN
  • DE

TLV2475CPWPR

Part No TLV2475CPWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 16-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name TLV2475
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLV2475CPWPRG4, 296-10639-2-NDR, -TLV2475CPWPR-NDR, -TLV2475CPWPRG4-NDR, TLV2475CPWPRG4, -296-10639-1-NDR, 296-10639-2, 296-10639-1-NDR, 296-10639-1, -296-10639-1, 296-10639-6-NDR, TLV2475CPWPRG4-ND, -296-10639-1-ND, 296-10639-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936874-TLV2475CPWPR
Ultra Librarian 3D Model Ultra Librarian TLV2475CPWPR CAD Model

Description

Product Overview: Texas Instruments TLV2475CPWPR

The Texas Instruments TLV2475CPWPR is a high-performance, low-power operational amplifier that is part of the TLV247x family. This particular model is designed to meet the requirements of battery-powered and portable applications where power efficiency is a critical concern. It combines a good balance of speed, precision, and power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Rail-to-Rail Input/Output: The TLV2475CPWPR provides rail-to-rail input and output swing, which maximizes the dynamic range in low-voltage applications. This feature allows the amplifier to operate effectively even when supplied with a low voltage power source.
  • High Output Drive: Despite its low-power consumption, the device is capable of delivering a high output current. This makes it suitable for driving heavier loads without compromising performance.
  • Low Noise: With its low-voltage noise density, this operational amplifier is an excellent choice for audio and other sensitive applications where noise can be a critical factor.
  • High Slew Rate: The TLV2475CPWPR has a high slew rate, which improves its ability to respond to rapid changes in the input signal. This characteristic is particularly important in applications requiring fast signal processing.

Power Efficiency and Performance

The TLV2475CPWPR operates at a low quiescent current, yet it does not compromise on speed and performance. This balance is achieved through Texas Instruments' advanced design techniques, ensuring that the device remains efficient even under varying load conditions.

Applications

With its versatile features, the TLV2475CPWPR is suitable for a variety of applications, including:

  • Portable Instrumentation
  • Audio Processing
  • Sensor Amplification
  • Active Filters
  • Analog to Digital Converters (ADC) Driver

Package and Quality

The TLV2475CPWPR comes in a TSSOP-14 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making this operational amplifier a reliable component for both commercial and industrial applications.

In conclusion, the Texas Instruments TLV2475CPWPR is a versatile, efficient, and reliable operational amplifier that offers an excellent performance-to-power consumption ratio, making it a top choice for designers looking to optimize their applications for power efficiency without sacrificing performance.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3073 $52.2920
95+ $1.0727 $101.9065
145+ $1.0392 $150.6840
200+ $1.0056 $201.1200
260+ $0.9721 $252.7460
345+ $0.8716 $300.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,285 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess