Product Overview: TLV2474APWPRQ1 - Texas Instruments
The TLV2474APWPRQ1 from Texas Instruments is a high-performance, automotive-grade operational amplifier that is designed to meet the rigorous standards of the automotive industry. This quad operational amplifier is part of Texas Instruments' TLV247x family, which is renowned for its low-power operation and high output drive capability.
With a supply voltage range of 2.7V to 6V, the TLV2474APWPRQ1 is highly versatile and can be used in a variety of automotive applications. It features a high slew rate of 10.5 V/μs and a bandwidth of 2.8 MHz, making it suitable for fast signal processing applications. The device offers a low quiescent current of 600 μA per channel, which is beneficial for power-sensitive systems.
The TLV2474APWPRQ1 is characterized for operation from -40°C to 125°C, ensuring reliable performance in the harsh environments typically found in automotive applications. It also includes a rail-to-rail output swing, which provides increased dynamic range in low-voltage applications.
The device comes in a TSSOP-14 (PW) package, which is compact and suitable for space-constrained applications. It is qualified for automotive applications, as indicated by the "Q1" suffix in the product name, and meets the requirements of the AEC-Q100 standard for automotive reliability.
- Key Features:
- Rail-to-rail output
- Low quiescent current: 600 μA/channel
- Wide bandwidth: 2.8 MHz
- High slew rate: 10.5 V/μs
- Supply voltage range: 2.7V to 6V
- Extended temperature range: -40°C to 125°C
- Automotive-grade qualification (AEC-Q100)
- Compact TSSOP-14 (PW) packaging
Ideal for applications such as sensor signal conditioning, battery management systems, and electronic power steering, the TLV2474APWPRQ1 is a reliable choice for designers seeking to enhance the performance and efficiency of their automotive systems.