Product Overview: TLV2472AIDRG4 from Texas Instruments
The TLV2472AIDRG4 is a state-of-the-art operational amplifier (op-amp) developed by Texas Instruments, designed to meet the demands of modern electronic applications. This high-precision, low-power device is part of the TLV247x family, which is known for its rail-to-rail input and output swing capabilities combined with bandwidth extension features.
Key Features
- High Performance: The TLV2472AIDRG4 op-amp boasts a high slew rate and bandwidth, which are ideal for fast signal amplification in audio, video, and communication systems.
- Rail-to-Rail Operation: With its rail-to-rail input and output, the device can handle a wide dynamic range, making it perfect for single-supply operations and battery-powered devices.
- Low Power Consumption: It operates with a low quiescent current, ensuring energy efficiency in portable and battery-operated applications.
- MicroPower Operation: The TLV2472AIDRG4 is optimized for MicroPower operation, which is critical in extending battery life for portable devices.
Applications
The TLV2472AIDRG4's versatile features make it suitable for a wide array of applications, including:
- Portable Audio Devices
- Active Filters
- Signal Conditioning
- Data Acquisition Systems
- Medical Instrumentation
- Power Supply Control
Technical Specifications
The TLV2472AIDRG4 has impressive technical specifications:
- Supply Voltage Range: 2.7V to 6V
- Output Current: Typically 80mA
- Input Offset Voltage: Typically 1mV
- Temperature Range: -40°C to 125°C
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The TLV2472AIDRG4 is no exception, with rigorous testing and quality control measures in place to ensure it meets the highest industry standards. It is available in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications.
Conclusion
The TLV2472AIDRG4 by Texas Instruments represents a perfect blend of performance, power efficiency, and versatility, making it an excellent choice for designers seeking a reliable op-amp for their next project.