The TLV2464IDR is a high-performance, low-power, rail-to-rail input/output operational amplifier from Texas Instruments. This device is part of the TLV246x family of op-amps that are designed to operate on single or dual supplies. The TLV2464IDR is optimized for applications requiring a wide bandwidth and high slew rate while maintaining low quiescent current.
Key Features:
- Supply Voltage Range: 2.7 V to 6 V, suitable for battery-powered applications and many standard power rails.
- Channels: It contains four independent op-amp channels, providing flexibility in various circuit configurations like differential amplifiers, active filters, and more.
- Output Swing: Rail-to-rail output swing provides increased dynamic range, which is essential for low-voltage applications.
- Slew Rate: A high slew rate of 1.6 V/µs allows the op-amp to respond quickly to changes in the input signal, making it ideal for driving ADCs or for use in fast signal conditioning circuits.
- Low Quiescent Current: With a typical quiescent current of just 500 µA per channel, the TLV2464IDR is suitable for power-sensitive applications.
- Unity-Gain Bandwidth: Offers a wide bandwidth of 6.4 MHz, which is beneficial for applications requiring high-speed amplification.
- Extended Temperature Range: Operational over a temperature range of -40°C to 125°C, making it reliable in extreme environments.
Applications:
- Portable Audio Devices
- Test and Measurement Equipment
- Sensor Signal Conditioning
- Active Filters and Buffers
- Data Acquisition Systems
- Battery-Powered Devices
The TLV2464IDR is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. Its combination of features makes it an excellent choice for designers looking for a versatile op-amp that does not compromise on performance, even in low-power situations. Texas Instruments' commitment to quality ensures that the TLV2464IDR is a reliable component for both prototyping and mass production.