EN
  • EN
  • DE

TLV2464AQDRQ1

Part No TLV2464AQDRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF LOW POWER RAIL TO RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270156-TLV2464AQDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2464AQDRQ1 CAD Model

Description

TLV2464AQDRQ1 - Texas Instruments Automotive-Grade Operational Amplifier

The TLV2464AQDRQ1 from Texas Instruments is a high-quality automotive-grade operational amplifier that delivers robust performance for a wide range of applications. This op-amp is specifically designed to meet the rigorous standards of the automotive industry, making it an ideal choice for use in vehicle electronics, such as sensor interfaces, power management systems, and audio processing circuits.

Key Features

  • Low Power Consumption: The TLV2464AQDRQ1 is optimized for low power operation, which is critical for automotive applications where power efficiency is a priority. This helps to reduce the overall energy consumption of the vehicle's electronic systems.
  • High Output Drive: With its ability to drive large loads, this op-amp is capable of delivering signals with high fidelity, ensuring that the output is strong and clear, which is particularly important for audio and control signal applications.
  • Wide Supply Range: The device can operate from a supply voltage range of 2.7V to 6V, providing flexibility in various automotive electrical environments and compatibility with a range of sensors and other electronic components.
  • Extended Temperature Range: The TLV2464AQDRQ1 is designed to operate over an extended temperature range, which is essential for automotive applications that must withstand extreme conditions under the hood or within the cabin of the vehicle.
  • Rail-to-Rail Output: This feature allows for maximum dynamic range, which is particularly useful when working with analog-to-digital converters or in situations where the full power supply range is utilized.

Applications

  • Automotive sensor signal conditioning
  • Powertrain systems
  • Infotainment and audio systems
  • Battery management systems
  • Electronic control units (ECUs)

The TLV2464AQDRQ1 comes in a compact QDRQ package, which is designed to save space on printed circuit boards (PCBs) while providing a reliable connection in a vehicle's harsh operating environment. Its advanced design and rigorous testing ensure that this operational amplifier will perform reliably over the lifetime of the automotive application it serves.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3651 $50.4765
37+ $2.7612 $102.1644
57+ $2.6749 $152.4693
78+ $2.5886 $201.9108
100+ $2.5023 $250.2300
134+ $2.2434 $300.6156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess