The Texas Instruments TLV2454IDRG4 is a high-performance, low-power, rail-to-rail input/output operational amplifier that is part of the TLV245x family. This versatile op-amp is designed to operate with single or dual supplies, making it a perfect choice for a wide range of applications, including battery-powered devices, portable equipment, and power-sensitive applications.
Key Features
- Supply Voltage Range: The TLV2454IDRG4 can operate from a supply voltage range of 2.7V to 6V, accommodating a variety of power sources and ensuring compatibility with both 3V and 5V systems.
- Low Power Consumption: With a quiescent current of just 500 µA per channel, this op-amp is optimized for power-sensitive applications, helping to extend battery life and reduce power costs.
- Rail-to-Rail Input/Output: The rail-to-rail input and output capability allows for a wide dynamic range, making full use of the supply voltage and improving signal-to-noise performance.
- High Output Drive: Despite its low-power design, the TLV2454IDRG4 can deliver a respectable output current, suitable for driving capacitive loads.
- Microsize Packages: Available in a variety of small packages, the TLV2454IDRG4 is ideal for space-constrained applications.
Applications
The operational amplifier's versatile nature makes it suitable for an array of applications, including:
- Portable Communication Devices
- Audio and Video Signal Processing
- Sensor Signal Conditioning
- Active Filters
- Analog to Digital Converter (ADC) Driver
Product Specifications
The TLV2454IDRG4 offers excellent specifications that ensure reliable and consistent performance:
- Channels: 4
- Slew Rate: 1.1 V/µs
- Gain Bandwidth Product: 220 kHz
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC
The TLV2454IDRG4 operational amplifier from Texas Instruments is a solid choice for designers looking for a balance between power efficiency and performance. Its low-voltage operation and power conservation features, coupled with a robust output drive and rail-to-rail input/output, make it a highly adaptable component for a multitude of electronic circuits and systems.