EN
  • EN
  • DE

NCP1050ST100T3G

Part No NCP1050ST100T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONV PWM UVLO HV SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 77%
Frequency - Switching 100kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 116909-NCP1050ST100T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1050ST100T3G CAD Model

Description

The NCP1050ST100T3G is a high-performance, monolithic, low-power switching regulator designed by ON Semiconductor. It is specifically engineered to deliver a cost-effective solution for offline switch mode power supplies. This device integrates a fixed-frequency current mode controller with a 700 V MOSFET, offering a compact and efficient power conversion solution for a wide range of applications.

Key Features

  • Integrated 700 V MOSFET: The inclusion of a high-voltage MOSFET allows the NCP1050ST100T3G to handle input voltages up to 700 V, making it suitable for AC-DC conversion in a variety of challenging environments.
  • Fixed-Frequency Operation: This device operates at a fixed frequency, which simplifies the design of the magnetic components and helps in reducing electromagnetic interference (EMI).
  • Current Mode Control: The current mode control provides fast transient response and excellent loop stability.
  • Self-Supply Capability: The NCP1050ST100T3G is capable of self-supplying from the high voltage rail, eliminating the need for an auxiliary winding or external bias supply.
  • Protection Features: It includes a range of built-in protection features such as over-temperature protection, under-voltage lockout (UVLO), and over-current protection, enhancing the reliability and safety of the end application.

Applications

The NCP1050ST100T3G is suitable for a broad spectrum of applications, including but not limited to:

  • AC-DC adapters
  • Standby and auxiliary power supplies
  • LED lighting
  • Industrial power supplies
  • Consumer electronics

Package and Availability

Packaged in a SOT-223, the NCP1050ST100T3G is designed for surface-mount technology (SMT), enabling easier integration into a variety of circuit designs. ON Semiconductor ensures availability and support for this product, catering to both high-volume demands and specialized needs.

With its robust design, integrated features, and ON Semiconductor's commitment to quality, the NCP1050ST100T3G stands out as a reliable and efficient solution for power supply design.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess