EN
  • EN
  • DE

TLV2454CDR

Part No TLV2454CDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF 23-mA 220-kHz RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270117-TLV2454CDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2454CDR CAD Model

Description

Product Overview: Texas Instruments TLV2454CDR

The TLV2454CDR from Texas Instruments is a high-performance, low-power, rail-to-rail input/output operational amplifier. This device is part of the family of op-amps that operate on a single supply voltage as low as 2.7V, while offering a bandwidth of 220kHz and a slew rate of 0.16 V/μs. The TLV2454CDR is designed to offer a balance of speed, power consumption, and accuracy, making it suitable for battery-powered and portable applications.

Key Features:

  • Low Power Consumption: The TLV2454CDR is optimized for low voltage, single-supply operation, which minimizes power consumption—a critical feature for portable and battery-operated devices.
  • Rail-to-Rail Input/Output: This op-amp provides a wide dynamic range, which is especially beneficial when operating at low supply voltages, ensuring maximum signal amplitude.
  • Wide Bandwidth: With a bandwidth of 220kHz, the TLV2454CDR is suitable for a variety of applications, including filters, amplifiers, and other signal processing tasks.
  • MicroPower Operation: The device is designed for MicroPower consumption, allowing for extended battery life in portable applications.
  • Low Input Bias Current: This feature makes the TLV2454CDR ideal for sensor interfaces and other applications requiring high input impedance.

Applications:

The versatility of the TLV2454CDR makes it a good fit for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Medical devices
  • Sensor interfaces
  • Analog filters
  • Low-power audio amplification
  • Data acquisition systems

Product Specifications:

The TLV2454CDR is available in a SOIC-14 package and operates over the extended industrial temperature range of -40°C to 125°C. The device is RoHS compliant and is designed for enhanced electrostatic discharge (ESD) protection. It is offered in a tape and reel packaging, making it suitable for automated assembly processes.

Conclusion:

With its combination of low power consumption, rail-to-rail input/output, and wide bandwidth, the TLV2454CDR from Texas Instruments is an excellent choice for designers looking to optimize their applications for power efficiency without sacrificing performance. Its robust design and wide temperature range ensure reliable operation in a variety of challenging environments.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4843 $51.9505
85+ $1.2179 $103.5215
130+ $1.1799 $153.3870
180+ $1.1418 $205.5240
230+ $1.1038 $253.8740
305+ $0.9896 $301.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess