EN
  • EN
  • DE

TLV2442AMJGB

Part No TLV2442AMJGB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, LinCMOS™
Package Bulk
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.4V/µs
Gain Bandwidth Product 1.81 MHz
Current - Input Bias 60 pA
Voltage - Input Offset 300 µV
Current - Supply 750µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 8 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 687389-TLV2442AMJGB
Ultra Librarian 3D Model Ultra Librarian TLV2442AMJGB CAD Model

Description

Overview of Texas Instruments TLV2442AMJGB

The Texas Instruments TLV2442AMJGB is a high-quality, precision operational amplifier that offers an optimal balance of performance and power consumption. Designed with versatility in mind, this op-amp is an ideal component for a wide range of applications, including industrial, automotive, and consumer electronics. The TLV2442AMJGB is a part of the TLV244x family, which is known for its low-power operation and Rail-to-Rail input/output swing.

Key Features

  • Power Supply: The device operates from a single power supply ranging from 2.7V to 6V, or from dual supplies of ±1.35V to ±3V, making it versatile for various circuit configurations.
  • Low Power Consumption: It is designed for low-power applications, with a typical quiescent current of just 500 µA per channel, which helps in extending battery life in portable devices.
  • Rail-to-Rail Output: The TLV2442AMJGB features Rail-to-Rail output swing, which provides improved dynamic range, especially useful in low-voltage applications.
  • High Output Drive: Despite its low-power design, it can deliver a robust output drive capable of handling large capacitive loads while maintaining stability.
  • Wide Bandwidth: It offers a bandwidth of 880 kHz, which is sufficient for a variety of signal processing tasks that require moderate speed.
  • Robust ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in challenging environments.

Applications

The TLV2442AMJGB is suitable for a range of applications, including:

  • Sensor signal conditioning
  • Portable and battery-powered devices
  • Analog filters
  • Medical instrumentation
  • Automotive electronics
  • Data acquisition systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TLV2442AMJGB is no exception. It is built to meet high standards, ensuring consistent performance and reliability for the end-user. The device is available in a variety of packages, including the space-saving 8-pin SOIC, which is suitable for compact circuit designs.

Overall, the TLV2442AMJGB operational amplifier from Texas Instruments is an excellent choice for designers who require a reliable, low-power op-amp with the flexibility to work across a range of voltages and applications.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess