EN
  • EN
  • DE

TLV2432CPWR

Part No TLV2432CPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 550 kHz
Input Bias Current 300 pA
Input Offset Voltage (Vos) 2 mV
Max Dual Supply Voltage 5 V
Maximum Operating Temperature 70 °C
Min Dual Supply Voltage 1.35 V
Min Operating Temperature 0 °C
Nominal Supply Current 250 µA
Number of Channels 2
Operating Supply Voltage 5 V
Output Current 50 mA
RoHS Compliant
Slew Rate 0.25 V/µs
Voltage Gain 119.55 dB
Win Source Part Number 1100139-TLV2432CPWR
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV2432CPWR CAD Model

Description

The TLV2432CPWR from Texas Instruments is a high-quality operational amplifier (op-amp) that offers a blend of features making it suitable for a wide range of applications. This particular model comes in a TSSOP-8 (Thin Shrink Small Outline Package with 8 pins) package, which provides a compact footprint while allowing for good thermal performance and ease of integration into various electronic circuits.

Key Features

  • Supply Voltage Range: The TLV2432CPWR operates over a wide supply voltage range of 2.7V to 8V, making it versatile for both single-supply and split-supply operations.
  • Rail-to-Rail Output: This op-amp features rail-to-rail output swing, which ensures maximum dynamic range, especially beneficial in low-voltage applications.
  • Low Quiescent Current: With a low quiescent current of just 550 µA (typical) per channel, it is an excellent choice for battery-powered devices and energy-efficient systems.
  • High Output Drive: The TLV2432CPWR can deliver a high output current, which allows it to drive capacitive loads effectively, and is thus suitable for driving ADC inputs or buffering DAC outputs.
  • MicroPower Operation: Designed for micropower operation, this op-amp maintains good performance with minimal power consumption.

Applications

The TLV2432CPWR is ideal for a range of applications due to its versatile features. It is commonly used in:

  • Portable and battery-powered equipment
  • Sensor interfacing and signal conditioning
  • Analog filters and amplifiers
  • Data acquisition systems
  • Medical instrumentation
  • Audio and consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV2432CPWR is no exception. It is designed and manufactured to meet the high standards expected from industrial and consumer electronic components.

Environmental and Regulatory Compliance

The TLV2432CPWR is RoHS compliant and supports Texas Instruments' commitment to environmentally responsible manufacturing. Customers can have confidence in a product that not only meets regulatory demands but also helps in reducing the environmental impact of electronic waste.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess