EN
  • EN
  • DE

TLV2370IDBVTG4

Part No TLV2370IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.1 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Operating Supply Current 750μA
Channel Output Current 16mA
Supply Voltage - Operating 2.7 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1109092-TLV2370IDBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices
Ultra Librarian 3D Model Ultra Librarian TLV2370IDBVTG4 CAD Model

Description

Overview of the Texas Instruments TLV2370IDBVTG4 Operational Amplifier

The TLV2370IDBVTG4 is a high-performance, rail-to-rail input and output operational amplifier from Texas Instruments designed to cater to a broad spectrum of applications. This op-amp is part of the TLV237x family, which is known for its low-voltage operation and low-power consumption, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Power Supply Range: The TLV2370IDBVTG4 can operate at a wide power supply range of 2.7V to 16V, or ±1.35V to ±8V for split supplies, providing flexibility in various application designs.
  • Low Quiescent Current: It features a low quiescent current of 635 µA/channel, which is beneficial for extending battery life in portable applications.
  • Rail-to-Rail Input/Output: The rail-to-rail input and output capability allow for the full dynamic range to be utilized, making it suitable for applications requiring a wide input voltage range and for driving loads close to the power supply rails.
  • High Output Drive: The op-amp can deliver a high output current, which is advantageous when driving heavy loads or maintaining signal integrity in low-impedance applications.
  • Robust ESD Protection: It is equipped with an Electrostatic Discharge (ESD) protection circuit, ensuring durability and reliability in harsh environments.

Applications

The TLV2370IDBVTG4 is versatile and can be used in a variety of applications, including:

  • Sensor signal conditioning
  • Battery-powered equipment
  • Portable medical devices
  • Analog filters
  • Audio and video signal processing

Package and Quality

The device is offered in a compact SOT-23-5 package, which is suitable for space-constrained applications. Texas Instruments ensures high standards of quality, and the TLV2370IDBVTG4 is no exception, providing reliable performance across its operational temperature range.

In conclusion, the TLV2370IDBVTG4 operational amplifier from Texas Instruments stands out for its low-power operation, rail-to-rail input/output, and versatility in a wide range of applications. Its robust design and ability to work with a broad power supply range make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5426 $51.5470
225+ $0.4452 $100.1700
350+ $0.4313 $150.9550
480+ $0.4174 $200.3520
620+ $0.4035 $250.1700
830+ $0.3617 $300.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess