EN
  • EN
  • DE

SDWL1608CR33JSTF

Part No SDWL1608CR33JSTF
Manufacturer Sunlord
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 189130-SDWL1608CR33JSTF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDWL1608CR33JSTF CAD Model

Description

The SDWL1608CR33JSTF is a compact wire-wound chip inductor manufactured by Sunlord. This inductor is designed for high-frequency applications requiring stable inductance and a small form factor. Its ceramic core construction contributes to a high Q factor and self-resonant frequency.

Applications:

  • RF Circuit Tuning: Utilized in radio frequency circuits for tuning and impedance matching.
  • Mobile Communication Devices: Integrated into smartphones, tablets, and other wireless devices for signal filtering.
  • Wireless LAN Modules: Used in Wi-Fi and Bluetooth modules for optimized signal transmission and reception.
  • High-Frequency Power Supplies: Employed in DC-DC converters for filtering and energy storage.
  • Consumer Electronics: Found in various consumer electronic products for signal processing and noise reduction.

Features:

  • Miniature Size: 1.6mm x 0.8mm footprint for space-saving designs.
  • High Q Factor: Ensures low losses and efficient signal transfer.
  • Tight Inductance Tolerance: Provides consistent performance across different units.
  • High Self-Resonant Frequency: Enables operation at high frequencies without significant performance degradation.
  • Excellent Solderability: Facilitates easy and reliable surface mount assembly.

Benefits:

  • Board Space Efficiency: Saves valuable space in compact electronic devices.
  • Improved Signal Quality: Enhances signal clarity and minimizes noise in sensitive circuits.
  • Reliable Performance: Ensures stable and consistent operation over a wide range of conditions.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Simplified Manufacturing: Facilitates easier and faster assembly processes.

Additional Details:

The SDWL1608CR33JSTF has an inductance of 0.33uH (microhenries) with a tolerance of ±5%. The rated current depends on the specific application and operating conditions. The operating temperature range is typically from -40°C to +85°C. This inductor is RoHS compliant, making it free of hazardous substances. It is generally supplied in tape and reel packaging for automated assembly processes.

The selection of the appropriate inductor requires careful consideration of factors such as inductance value, Q factor, self-resonant frequency, and current handling capability. It is highly recommended to consult the manufacturer's datasheet prior to using this inductor in a specific application to ensure optimal performance and reliability.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0894 $58.1100
1,575+ $0.0735 $115.7625
2,440+ $0.0711 $173.4840
3,360+ $0.0688 $231.1680
4,345+ $0.0665 $288.9425
5,815+ $0.0596 $346.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212,000 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess