EN
  • EN
  • DE

TLV2370IDBVT

Part No TLV2370IDBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-6 / 500-μA/Ch, 3-MHz Rail-to-Rail Input and Output Operational Amplifiers With Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.1V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Current - Supply 750μA
Current - Output / Channel 16mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Part Number Series TLV2370
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812838-TLV2370IDBVT
Ultra Librarian 3D Model Ultra Librarian TLV2370IDBVT CAD Model

Description

The TLV2370IDBVT is a high-precision operational amplifier (op-amp) from Texas Instruments (TI), designed to offer a blend of performance and versatility for a wide range of applications. This op-amp is part of TI's TLV237x family of low-voltage rail-to-rail input/output operational amplifiers, which are well-suited for single-supply applications and offer the benefit of operation with a wide range of supply voltages.

Key Features

  • Supply Voltage Range: The TLV2370IDBVT operates with a supply voltage range from 2.7V to 16V, accommodating various application requirements from battery-powered devices to industrial controls.
  • Rail-to-Rail Input/Output: This op-amp features rail-to-rail input and output swing, which provides better signal dynamic range, making it ideal for applications requiring full use of the power supply range.
  • Low Noise: With a low noise density of 19nV/√Hz at 1kHz, the TLV2370IDBVT ensures high signal integrity, which is crucial for sensitive applications such as audio processing or sensor signal conditioning.
  • High Output Drive Capability: The device can drive large capacitive loads while maintaining stability, making it suitable for driving components such as analog-to-digital converters (ADCs).
  • Advanced Design: The advanced design of the TLV2370IDBVT provides a fast slew rate of 2.3V/μs and a wide bandwidth of 3MHz, enabling quick response times and suitability for high-speed signal processing applications.

Applications

The TLV2370IDBVT is a versatile component that can be used in a variety of electronic circuits. Some of its typical applications include:

  • Portable and battery-powered electronics
  • Test and measurement equipment
  • Analog signal conditioning
  • Audio processing circuits
  • Active filters and amplifiers
  • Data acquisition systems

Package and Quality

The TLV2370IDBVT is offered in a small SOT-23-5 package, making it suitable for space-constrained applications. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures. Additionally, it is RoHS compliant and supports Texas Instruments' commitment to green manufacturing.

Conclusion

Overall, the TLV2370IDBVT by Texas Instruments is a high-performance, feature-rich operational amplifier that provides design flexibility, robustness, and precision for a multitude of electronic applications. Its combination of low-voltage operation, rail-to-rail input/output, and high output drive capability makes it an excellent choice for both hobbyist projects and professional designs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5426 $51.5470
225+ $0.4452 $100.1700
350+ $0.4313 $150.9550
480+ $0.4174 $200.3520
620+ $0.4035 $250.1700
830+ $0.3617 $300.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess