EN
  • EN
  • DE

TLV2322IPWR

Part No TLV2322IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 85KHZ 8TSSOP / Op Amp Dual Low Power Amplifier 8V 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.03 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 0.6pA
Voltage - Input Offset 1.1mV
Operating Supply Current 20μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2 V ~ 8 V, ±1 V ~ 4 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 797089-TLV2322IPWR
Popularity Medium
Supply and Demand Status Limited
Family Name TLV2322
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV2322IPWR CAD Model

Description

The TLV2322IPWR is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to offer a balance of speed, precision, and power efficiency. This operational amplifier is part of the TLV2322 family and is particularly suitable for battery-powered applications and portable devices due to its low power consumption and wide input voltage range.

Key Features

  • Low Power Consumption: The TLV2322IPWR is optimized for low-power operations, making it ideal for extending the battery life in portable devices.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 2.7V to 6V, providing flexibility across various power supplies and ensuring compatibility with both 3V and 5V systems.
  • High Output Drive: Despite its low-power nature, this op-amp is capable of delivering a high output drive, which is beneficial for driving heavier loads.
  • Rail-to-Rail Output: The TLV2322IPWR can swing its output voltage from rail to rail, maximizing the dynamic range in applications.
  • Low Input Bias Current: The device features a low input bias current, which is critical for high-impedance sensor interfaces and precision applications.
  • Stable with Low ESR Capacitors: Stability with low equivalent series resistance (ESR) capacitors makes it a good fit for modern low-profile and low-cost designs.

Applications

The TLV2322IPWR is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Active filters and amplifiers
  • Medical instrumentation
  • Analog-to-digital converter (ADC) drivers

Packaging and Quality

The TLV2322IPWR comes in a TSSOP-8 (Thin Shrink Small Outline Package) form factor, which is known for its small footprint and suitability for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, ensuring consistent performance across a range of conditions.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2923 $52.9230
24+ $4.3424 $104.2176
36+ $4.2067 $151.4412
50+ $4.0710 $203.5500
64+ $3.9353 $251.8592
86+ $3.5282 $303.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,698 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess