EN
  • EN
  • DE

TLV2254QDREP

Part No TLV2254QDREP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 140μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 8 V, ±1.35 V to 4 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1109065-TLV2254QDREP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Industrial, Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian TLV2254QDREP CAD Model

Description

Product Overview: TLV2254QDREP

The TLV2254QDREP from Texas Instruments is an advanced, high-precision operational amplifier (op-amp) designed to meet the rigorous demands of various applications, including those in the industrial, automotive, and military sectors. This op-amp is part of Texas Instruments' Enhanced Product (EP) portfolio, which guarantees its performance in extreme conditions and ensures its reliability over a wide temperature range.

Key Features

  • Low Power Consumption: The TLV2254QDREP is designed for energy-efficient operation, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Wide Supply Range: It operates from a single supply voltage ranging from 2.7V to 16V or a dual supply voltage from ±1.35V to ±8V, providing flexibility in various circuit configurations.
  • Enhanced Stability: With its robust design, the TLV2254QDREP ensures stable operation over its entire temperature range, maintaining consistent performance even under thermal stress.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes the dynamic range and is particularly beneficial in single-supply operations.
  • Low Input Bias Current: This characteristic makes the TLV2254QDREP ideal for applications requiring high input impedance, such as sensor interfaces and data acquisition systems.

Applications

The TLV2254QDREP is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Automotive electronics
  • Industrial control systems
  • Precision analog processing
  • Active filtering
  • Data acquisition systems

Quality and Reliability

As part of the Texas Instruments EP product line, the TLV2254QDREP meets stringent quality standards. It is subjected to enhanced testing protocols and extended temperature range operation, ensuring its reliability in mission-critical and harsh environment applications. The device is packaged in a space-saving 14-pin SOIC package, providing a compact solution for space-constrained applications.

With its combination of low power consumption, wide supply range, and stable operation, the TLV2254QDREP from Texas Instruments is a solid choice for designers looking to incorporate a reliable op-amp into their high-performance circuit designs.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess