EN
  • EN
  • DE

TLV1805QDBVRQ1

Part No TLV1805QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description VOLTAGE COMPARATOR / Comparator General Purpose Push-Pull SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 3.3V ~ 40V, ±1.65V ~ 20V
Voltage - Input Offset (Max) 4.5mV @ 40V
Current - Input Bias (Max) 500pA
Current - Output (Typ) 85mA @ 40V
Current - Quiescent (Max) 150µA
CMRR, PSRR (Typ) 60dB CMRR, 70dB PSRR
Propagation Delay (Max) 250ns (Typ)
Hysteresis 15mV
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case SOT-23-6
Mounting SMD (SMT)
Supplier Device Package SOT-23-6
Base Product Number TLV1805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV1805QDBVRQ1DKR,296-TLV1805QDBVRQ1CT,296-TLV1805QDBVRQ1TR
Standard Package 3,000
Win Source Part Number 960260-TLV1805QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV1805QDBVRQ1 CAD Model

Description

Overview of Texas Instruments TLV1805QDBVRQ1

The TLV1805QDBVRQ1 is a high-performance, automotive-grade operational amplifier designed by Texas Instruments to meet the rigorous demands of the automotive industry. This precision op-amp features a single channel and is encapsulated in a compact SOT-23-5 package, making it ideal for space-constrained applications within vehicles.

Key Features

  • Supply Voltage Range: The device operates from a supply voltage range of 4 V to 36 V, which allows for flexible integration into various automotive electrical systems.
  • Low Quiescent Current: With a low quiescent current of 500 µA, the TLV1805QDBVRQ1 is optimized for energy efficiency, which is critical in automotive designs where power conservation is essential.
  • Extended Temperature Range: The operational amplifier is designed to withstand extreme temperature conditions, with an operational temperature range of -40°C to +125°C, ensuring reliable performance in a variety of automotive environments.
  • Robust ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, which is crucial for maintaining the integrity of electronic components in the electrically noisy environment of a vehicle.

Applications

The TLV1805QDBVRQ1 is suitable for a wide range of applications within the automotive sector, including:

  • Powertrain systems
  • Body electronics
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Sensor signal conditioning

Quality and Reliability

As a Q1-grade product from Texas Instruments, the TLV1805QDBVRQ1 meets the stringent quality standards required for automotive components. It is designed and tested to ensure high reliability and performance under the harsh conditions typical of automotive applications.

In summary, the TLV1805QDBVRQ1 from Texas Instruments is an excellent choice for automotive electronics designers who require a reliable, efficient, and precise operational amplifier that can operate effectively in the challenging environment of a vehicle.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0758 $53.7900
115+ $0.8827 $101.5105
180+ $0.8551 $153.9180
245+ $0.8276 $202.7620
315+ $0.8000 $252.0000
420+ $0.7172 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,345 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess