EN
  • EN
  • DE

TLV1117LV18DCYR/TLV1117LV18DCYT

Part No TLV1117LV18DCYR/TLV1117LV18DCYT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100127-TLV1117LV18DCYR/TLV1117LV18DCYT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV1117LV18DCYR/TLV1117LV18DCYT CAD Model

Description

TLV1117LV18DCYR/TLV1117LV18DCYT - Texas Instruments

The TLV1117LV18DCYR and TLV1117LV18DCYT are part of the TLV1117LV series of low-dropout (LDO) linear voltage regulators from Texas Instruments, designed to deliver a fixed output of 1.8V. These regulators are capable of sourcing up to 1A of output current with a low dropout voltage, making them ideal for a wide range of applications that require a stable and efficient power supply.

With an input voltage range from 2.7V to 10V, the TLV1117LV18 devices can operate from a variety of power sources, including batteries and USB ports. The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is beneficial for battery-powered applications where every millivolt counts.

The TLV1117LV18 regulators come in a compact SOT-223 package, which is suitable for space-constrained applications. The 'CYR' and 'CYT' suffixes denote the tape and reel packaging options for these components, which are typically used for automated manufacturing processes.

Key features of the TLV1117LV18DCYR/TLV1117LV18DCYT include thermal shutdown and current limit protection, which safeguard the device and the load from damage due to overheating and overcurrent conditions. Additionally, the regulators have a low quiescent current, which contributes to the overall power efficiency of the system and extends battery life in portable applications.

These LDOs are suitable for a variety of applications, including but not limited to, consumer electronics, handheld devices, and peripheral ports. Their performance and reliability make them a popular choice for designers who require a stable voltage source with a low dropout voltage and high output current capability.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the official datasheets and product guides provided by Texas Instruments. The TLV1117LV18DCYR and TLV1117LV18DCYT represent TI's commitment to providing high-quality power management solutions for a diverse array of electronic devices.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1434 $50.1900
745+ $0.1344 $100.1280
1,160+ $0.1298 $150.5680
1,660+ $0.1208 $200.5280
2,155+ $0.1162 $250.4110
2,690+ $0.1117 $300.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,040 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess