EN
  • EN
  • DE

TLS2231CDLR

Part No TLS2231CDLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description SERVO DRIVER      SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 930 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936844-TLS2231CDLR
Ultra Librarian 3D Model Ultra Librarian TLS2231CDLR CAD Model

Description

The TLS2231CDLR is a cutting-edge, high-performance power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced product is optimized for precision and efficiency, making it an ideal choice for a wide range of applications, including portable electronics, automotive systems, and industrial equipment.

Key Features

  • High Accuracy: The TLS2231CDLR delivers precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout: It features a low dropout voltage, which enhances efficiency by allowing operation closer to the battery voltage and reducing power loss.
  • Adjustable Output: Users can configure the output voltage to meet specific requirements, providing flexibility across different applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Overcurrent Protection: With its overcurrent protection feature, the TLS2231CDLR prevents excessive current from damaging the circuit.

Applications

The versatility of the TLS2231CDLR makes it suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Automotive Infotainment Systems
  • Industrial Control Systems

Package and Availability

The TLS2231CDLR is available in a compact, surface-mount package that is designed for automated assembly processes, ensuring ease of integration into various product designs. Its robust construction meets the high standards of Texas Instruments' product quality, offering reliability and longevity for end-user applications.

Conclusion

With its combination of precision, efficiency, and flexibility, the TLS2231CDLR from Texas Instruments stands out as a superior choice for power management requirements. Whether for consumer electronics or industrial systems, this IC delivers the performance and protection needed for today's demanding applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess