EN
  • EN
  • DE

TLK6201EARGTT

Part No TLK6201EARGTT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Digital High-Speed Link
Interface Differential
Voltage - Supply 3V ~ 3.6V
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Mounting Type Surface Mount
Base Product Number TLK6201
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 525802-TLK6201EARGTT
Ultra Librarian 3D Model Ultra Librarian TLK6201EARGTT CAD Model

Description

Product Overview: TLK6201EARGTT from Texas Instruments

The TLK6201EARGTT is a versatile, high-speed serial link aggregator and deaggregator designed by Texas Instruments to provide an efficient solution for data communication in modern networking applications. This advanced integrated circuit is engineered to support a wide array of protocols, making it an ideal choice for a variety of high-speed data transfer tasks.

The TLK6201EARGTT operates at a blazing fast speed, capable of handling data rates up to 10.3125 Gbps. This makes it perfectly suited for applications that demand high bandwidth and lower latency, such as telecommunications, data centers, and high-performance computing environments. Its flexibility in supporting multiple protocols ensures that it can be integrated into a broad range of systems without compatibility issues.

One of the key features of the TLK6201EARGTT is its robust signal integrity. The device includes built-in signal conditioning, which helps to maintain signal quality over long cable lengths and through connectors. This is particularly important in complex systems where data integrity is paramount. Additionally, the device's low power consumption makes it an energy-efficient choice for systems where power management is critical.

The TLK6201EARGTT is housed in a compact 64-VQFN (9x9) package, which allows for a small footprint on the PCB. This space-saving design is beneficial for dense board layouts where real estate is at a premium. Furthermore, the device is fully programmable through a serial or parallel interface, providing designers with the flexibility to configure the device to meet specific application requirements.

Texas Instruments has equipped the TLK6201EARGTT with advanced diagnostic features, including PRBS generators and checkers, loopback modes, and signal quality indicators. These tools enable system designers and engineers to quickly identify and troubleshoot any issues, ensuring a reliable and stable operation.

In summary, the TLK6201EARGTT from Texas Instruments is a high-performance, multiprotocol serial link aggregator that offers a mix of speed, flexibility, and signal integrity. Its low power consumption, compact design, and advanced diagnostic features make it a powerful component for any high-speed data communication system.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess