EN
  • EN
  • DE

TLK4015

Part No TLK4015
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUAD 0.6 TO 1.5 Gbps TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269669-TLK4015
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK4015 CAD Model

Description

The TLK4015 from Texas Instruments is a high-speed, 1.5 Gbps to 3.125 Gbps transceiver, designed for the robust transmission and reception of data across a variety of communication infrastructures. This versatile transceiver is a perfect solution for high-speed data transfer in telecommunications, data communications, and networking applications.

Key Features

  • High Data Rate: Supports serial data rates from 1.5 Gbps to 3.125 Gbps, making it suitable for a range of high-speed protocols and applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK4015 operates with a minimal power requirement, reducing overall system power consumption.
  • Hot-Plug Capability: The device includes a hot-plug protection feature, ensuring that the transceiver can be safely connected or disconnected from a live backplane without causing damage to the device or the system.
  • Signal Conditioning: Integrated signal conditioning features such as transmit pre-emphasis and receive equalization help to extend the reach and improve the performance of the transmitted signal over various media.
  • Flexibility: The TLK4015 is highly flexible, supporting various industry-standard interfaces, which allows for easy integration into existing systems.
  • Robust Operation: With an emphasis on reliability, the device is designed to operate in harsh industrial environments and is capable of withstanding electrostatic discharge and voltage surges.

Applications

The TLK4015 transceiver is ideal for a broad range of applications, including but not limited to:

  • Backplane interconnects
  • Cable extenders
  • Fibre Channel systems
  • Gigabit Ethernet systems
  • Serial digital interfaces (SDI) for high-definition video

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the TLK4015 datasheet, which provides comprehensive information on the device's electrical characteristics, pin configurations, and application notes to facilitate integration into their projects.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Toshiba Semiconductor and Storage
Lowest to $69.2099
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
IXYS
Lowest to $7.8205
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5188 $95.0376
3+ $44.5113 $133.5339
4+ $43.0076 $172.0304
5+ $40.0000 $200.0000
7+ $38.4963 $269.4741
9+ $36.9925 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess