EN
  • EN
  • DE

TLK1101ERGPTG4

Part No TLK1101ERGPTG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 11.3-Gbps Cable and PC Board Equalizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269643-TLK1101ERGPTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK1101ERGPTG4 CAD Model

Description

The TLK1101ERGPTG4 is a high-performance, easy-to-use, single-lane multi-rate transceiver from the renowned semiconductor manufacturer Texas Instruments. Designed for the most demanding applications in data communications and telecommunication markets, this versatile component offers a robust set of features that cater to a wide range of high-speed data transmission requirements.

Key Features

  • Multi-Rate Flexibility: The TLK1101ERGPTG4 supports a variety of data rates, making it an ideal solution for systems that require support for multiple standards and protocols. It can handle data rates from 1.0 Gbps up to 10.3125 Gbps, which includes Gigabit Ethernet, 10 Gigabit Ethernet, and other high-speed communication standards.
  • Signal Integrity: Engineered with signal integrity in mind, the device features programmable equalization and de-emphasis to optimize performance over a range of physical media, including copper cables and backplanes. This results in reliable data transmission with reduced error rates.
  • Low Power Consumption: The TLK1101ERGPTG4 is designed for power efficiency, which is critical for modern electronic systems. Its low power consumption helps to minimize the thermal footprint and reduce the overall power budget of the system.
  • Hot-Plug Capability: With support for hot-plugging, the transceiver allows for the addition or removal of components without the need to power down the system, providing greater flexibility and minimizing downtime.
  • Robust Design: The device is built to withstand harsh environments and is characterized for industrial temperature ranges, ensuring reliable operation under varying conditions.

Applications

The TLK1101ERGPTG4 is suitable for a wide array of applications, including but not limited to:

  • Data Center Networking Equipment
  • High-Speed Backplane Connectivity
  • Storage Area Networks (SAN)
  • High-Performance Computing
  • Telecommunications Infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLK1101ERGPTG4 has undergone rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. This commitment to quality makes the TLK1101ERGPTG4 a reliable choice for critical systems where performance and uptime are paramount.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess