EN
  • EN
  • DE

TLK10021GWQ

Part No TLK10021GWQ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC XAUI TO XFI TXRX 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Operating Supply Voltage 1.2V, 2.5V
Mounting SMD
Package 144-BGA
Manufacturer Package 144-PBGA (13x13)
Manufacturer Homepage www.ti.com
Win Source Part Number 712588-TLK10021GWQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian TLK10021GWQ CAD Model

Description

The TLK10021GWQ is a state-of-the-art dual-channel transceiver module from Texas Instruments, designed to provide high-speed serial data transmission over a variety of media. This versatile component is built to support multi-gigabit data rates, making it an ideal solution for applications that require fast and reliable data transfer, such as telecommunications, data centers, and high-performance computing systems.

Key Features

  • Dual-Channel Flexibility: With two independent channels, the TLK10021GWQ offers flexibility in handling different data streams, which can be particularly useful for systems that deal with multiple data protocols or require redundancy.
  • High-Speed Performance: Each channel of the TLK10021GWQ is capable of operating at multi-gigabit speeds, ensuring that your system can handle even the most demanding data transfer requirements.
  • Signal Integrity: The device includes advanced features such as adaptive equalization and de-emphasis, which help to maintain signal integrity over long cable lengths and through connectors, thus reducing data errors and enhancing overall system reliability.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLK10021GWQ minimizes power consumption, which is critical for reducing operational costs and meeting energy compliance standards in data-intensive environments.
  • Wide Range of Applications: Its robust design and high-speed capabilities make the TLK10021GWQ suitable for a variety of applications, including backplane interconnects, high-speed data acquisition, and industrial control systems.

Technical Specifications

  • Manufacturer: Texas Instruments
  • Part Number: TLK10021GWQ
  • Data Rate: Multi-gigabit per channel
  • Channels: 2 independent channels
  • Interface Type: Serial
  • Supply Voltage: Operates with a single supply voltage for ease of design and integration
  • Package: Delivered in a compact and robust QFN package, suitable for space-constrained applications

Whether you are designing a new system or upgrading an existing one, the TLK10021GWQ provides a high-performance and reliable solution for your serial data communication needs. With Texas Instruments' commitment to quality and support, you can integrate this transceiver with confidence, knowing that it will deliver exceptional performance and value to your project.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3985 $79.3985
2+ $76.9173 $153.8346
3+ $74.4361 $223.3083
4+ $71.9549 $287.8196
5+ $64.5113 $322.5565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess