EN
  • EN
  • DE

AD708BQ

Part No AD708BQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Offset Voltage Dual Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.3 V/μs
-3db Bandwidth 900kHz
Current - Input Bias 500pA
Voltage - Input Offset 5μV
Operating Supply Current 4.5mA
Dual Supply Voltage (±) 6 V ~ 36 V, ±3 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
RoHS State Request Verification
Win Source Part Number 1136883-AD708BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD708
Introduction Date January 31, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD708BQ CAD Model

Description

The AD708BQ is a high-performance operational amplifier from Analog Devices Inc., renowned for its ultra-low offset voltage and drift, making it an ideal choice for precision amplification applications. This dual operational amplifier offers excellent dynamic response characteristics, with a gain bandwidth product of 1 MHz and a slew rate of 0.4 V/µs, ensuring that it can handle a wide range of frequencies without distortion.

Key Features

  • Ultra-Low Offset Voltage: The AD708BQ boasts an impressive offset voltage of just 25 µV, which is crucial for applications requiring high accuracy and precision.
  • Low Offset Voltage Drift: With a drift of only 0.6 µV/°C, this operational amplifier maintains its accuracy over a wide temperature range, making it reliable for use in varying environmental conditions.
  • High Open-Loop Gain: The device features a very high open-loop gain of 1300 V/mV, which ensures excellent linearity and low distortion, even at high gains.
  • Low Noise: At 0.3 µV p-p (0.1 Hz to 10 Hz), the AD708BQ has a low noise level, contributing to the overall signal integrity in sensitive applications.
  • Matched High-Performance Transistors: The inclusion of matched high-performance transistors in the input stage reduces input bias and offset currents, further enhancing the precision of the operational amplifier.

Applications

The AD708BQ is well-suited for a variety of demanding applications that require high precision and stability. Some of the typical applications include:

  • Precision instrumentation
  • Data acquisition systems
  • Analog processing
  • Sample and hold circuits
  • Filtering
  • Medical equipment

Product Specifications

Parameter Value
Number of Channels 2
Supply Voltage ±4.5 V to ±18 V
Operating Temperature Range -55°C to +125°C
Package Type CDIP (Ceramic Dual In-Line Package)

With its combination of precision, low noise, and high stability, the AD708BQ from Analog Devices Inc. is a reliable choice for professional-grade applications where accuracy cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $143.2918 $143.2918
2+ $138.5154 $277.0308
3+ $124.1862 $372.5586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess