EN
  • EN
  • DE

TLIN2029ADRBRQ1

Part No TLIN2029ADRBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description FAULT PROTECTED LOCAL INTERCONNE / 1/1 Transceiver Half LIN 8-SON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175 mV
Data Rate 20kbps, 100kbps
Voltage - Supply 4V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Standard Package 3,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337613-TLIN2029ADRBRQ1
Ultra Librarian 3D Model Ultra Librarian TLIN2029ADRBRQ1 CAD Model

Description

Introducing the TLIN2029ADRBRQ1 from Texas Instruments

The TLIN2029ADRBRQ1 is a state-of-the-art automotive Local Interconnect Network (LIN) transceiver designed by Texas Instruments to meet the rigorous demands of in-vehicle networking applications. This advanced transceiver is built to facilitate reliable communication in automotive systems, adhering to the LIN 2.0, 2.1, and SAE J2602 standards, as well as being compatible with the ISO 17987-4:2016(E) standard for LIN physical layer requirements.

Encased in a compact 8-pin SOIC package, the TLIN2029ADRBRQ1 is optimized for space-constrained applications. It boasts a wide operating voltage range from 5.5V to 27V, making it highly adaptable to various automotive electrical environments. Additionally, the device is engineered to withstand transients up to 40V, ensuring robust performance amidst the electrical noise and fluctuations typically found in automotive power systems.

One of the key features of the TLIN2029ADRBRQ1 is its low-power mode with wake-up capability, which significantly reduces the power consumption during idle periods, thus contributing to the energy efficiency of the entire system. The integrated dominant time-out function prevents the LIN bus from being driven into a permanent dominant state, thereby enhancing the reliability and stability of the communication network.

With an industrial temperature range of -40°C to +125°C, the TLIN2029ADRBRQ1 is designed to operate in harsh automotive environments. Its robust design includes protection features such as thermal shutdown, short-circuit protection, and under-voltage lockout, ensuring the transceiver's longevity and safe operation under adverse conditions.

The TLIN2029ADRBRQ1 is an ideal choice for automotive manufacturers and system integrators who require a high-performance LIN transceiver that offers both functionality and durability. Whether it's used in body control modules, sensor interfaces, or actuator drivers, this transceiver is engineered to deliver reliable and efficient communication in a wide array of automotive applications.

With Texas Instruments' reputation for quality and innovation, the TLIN2029ADRBRQ1 is sure to be a valuable component in the development of modern vehicles, enhancing connectivity and performance in the ever-evolving automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1299 $50.8455
110+ $0.9271 $101.9810
170+ $0.8981 $152.6770
235+ $0.8692 $204.2620
300+ $0.8402 $252.0600
400+ $0.7533 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,150 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess