EN
  • EN
  • DE

TLIN10283SDRQ1

Part No TLIN10283SDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC  /  1/1 Transceiver LIN 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 500 mV
Data Rate 100Kbps
Voltage - Supply 5.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLIN10283
Other Names 296-TLIN10283SDRQ1CT,296-TLIN10283SDRQ1TR,296-TLIN10283SDRQ1DKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261106-TLIN10283SDRQ1
Ultra Librarian 3D Model Ultra Librarian TLIN10283SDRQ1 CAD Model

Description

Product Overview: TLIN10283SDRQ1 from Texas Instruments

The TLIN10283SDRQ1 is a robust, automotive-grade, single-channel Local Interconnect Network (LIN) transceiver designed by Texas Instruments to provide a reliable interface between the LIN protocol controller and the physical bus in a vehicle network. It is compliant with LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and ISO/DIS 17987-4.4 standards, ensuring broad compatibility with LIN systems.

Key Features

  • High Integration: Integrates a LIN transceiver with a wake-up and protection features, reducing external component count and system complexity.
  • Low Power Consumption: Designed for low-current consumption in sleep mode, which is critical for battery-powered applications.
  • Robust Protection: Features protection against load dump, reverse battery, and short-circuit conditions, enhancing system reliability in harsh automotive environments.
  • Wake-Up Capability: Includes wake-up functionality via LIN bus and external wake-up with internal filtering, allowing for various wake-up sources.
  • Temperature Range: Operates over a wide temperature range from -40°C to +125°C, suitable for automotive and industrial applications.

Applications

The TLIN10283SDRQ1 is ideal for use in automotive networks for body control modules, door modules, seat control, lighting control, and various sensors and actuators. Its robust design also makes it suitable for industrial automation systems that require reliable communication under stringent conditions.

Quality and Reliability

As an automotive-qualified product, the TLIN10283SDRQ1 meets the rigorous AEC-Q100 standard, which ensures high reliability and performance suitable for automotive applications. Texas Instruments' commitment to quality ensures that this transceiver delivers consistent and dependable communication for critical vehicle systems.

Package and Availability

This device is offered in an 8-pin, small outline integrated circuit (SOIC) package, which is designed for space-constrained applications. The TLIN10283SDRQ1 is available for order and comes in tape and reel packaging, accommodating large volume production requirements.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8032 $50.4576
44+ $2.3001 $101.2044
68+ $2.2282 $151.5176
93+ $2.1563 $200.5359
120+ $2.0844 $250.1280
161+ $1.8688 $300.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess