EN
  • EN
  • DE

TLE2426IDRG4

Part No TLE2426IDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF GND REF ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Voltage - Input 4 V to 40 V
Operating Supply Current 400μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108628-TLE2426IDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2426IDRG4 CAD Model

Description

The TLE2426IDRG4 from Texas Instruments is a precision rail splitter, commonly referred to as the 'The Rail Splitter' due to its ability to provide a precise, low-impedance virtual ground. This integrated circuit is designed to function as a voltage reference and regulator, offering a stable midpoint voltage for analog systems that require a dual supply from a single power source.

Key Features

  • Output Voltage: Provides a fixed output voltage that is half the input voltage, ensuring a stable reference point for systems requiring a split power supply.
  • Low Output Noise: Exhibits minimal output noise, making it ideal for high-precision analog circuits.
  • High Output Current: Capable of delivering up to 20mA of output current to the load, suitable for a wide range of applications.
  • Wide Input Voltage Range: Accepts an input voltage range from 4V to 40V, accommodating various design requirements.
  • High Precision: Offers excellent regulation with a low dropout voltage, ensuring a consistent output even with changes in load or input voltage.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability.

Applications

The TLE2426IDRG4 is versatile and can be used in a multitude of applications where a stable virtual ground is necessary. These include:

  • Battery-powered devices
  • Signal processing
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Operational amplifier systems
  • Audio applications

Package and Quality

This component is offered in an 8-pin SOIC package, ensuring compactness and ease of integration into PCB designs. The TLE2426IDRG4 is also characterized for operation from -40°C to 85°C, making it suitable for industrial applications. Texas Instruments' commitment to quality ensures that this product meets high standards for performance and reliability.

Whether you are designing a sophisticated audio system, precision measurement instrument, or any other analog application that requires a split power supply, the TLE2426IDRG4 is an excellent choice for a reliable and high-performing rail splitter.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2562 $52.0992
38+ $2.6718 $101.5284
58+ $2.5883 $150.1214
80+ $2.5048 $200.3840
104+ $2.4213 $251.8152
139+ $2.1708 $301.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,930 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess