EN
  • EN
  • DE

TLE2426ID

Part No TLE2426ID
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description THE RAIL SPLITTER PRECISION VIRTUAL GROUND | IC VREF GND REF ADJ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Min/Fixed Output Voltage 2V
Maximum Output Voltage 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Parts Input Voltage (V) 4V ~ 40V
Supply Current 400μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLE2426
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269396-TLE2426ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TLE2426ID CAD Model

Description

The TLE2426ID from Texas Instruments is a monolithic precision voltage reference commonly referred to as the "Rail Splitter" due to its ability to split a power supply rail into a precise bipolar voltage. This integrated circuit is designed to provide a stable and precise reference voltage to various analog circuits, making it an essential component for a wide range of electronic applications.

Key Features

  • Precision Output: The TLE2426ID offers a highly precise output voltage with a low output noise, ensuring a stable reference for critical applications.
  • Low Dropout Voltage: This device has a low dropout voltage, which allows it to maintain its precision even when the supply voltage is close to the output voltage.
  • High Output Current: Capable of sourcing up to 20mA with a similar sink capability, this component can drive both positive and negative loads, suitable for driving a wide range of analog circuits.
  • Wide Operating Range: It operates over a broad range of input voltages, from 4V to 40V, making it versatile for use in various systems.
  • Temperature Compensated: The TLE2426ID is temperature compensated, ensuring the output voltage remains stable across a wide temperature range.

Applications

The versatility of the TLE2426ID makes it ideal for a multitude of applications. It is commonly used in:

  • Data acquisition systems
  • Battery-powered equipment
  • Audio applications
  • Instrumentation
  • Operational amplifier power supplies

Package and Quality

The Texas Instruments TLE2426ID is offered in an 8-pin SOIC package, ensuring easy integration into various PCB designs. Additionally, Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Conclusion

In summary, the TLE2426ID from Texas Instruments is a reliable and precise voltage reference that is well-suited for applications requiring a stable power supply or reference voltage. Its ease of use, combined with its robust feature set, makes it a popular choice among engineers and designers for both simple and complex electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1620 $51.8880
57+ $1.7740 $101.1180
88+ $1.7186 $151.2368
121+ $1.6631 $201.2351
156+ $1.6077 $250.8012
209+ $1.4414 $301.2526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,344 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess