EN
  • EN
  • DE

TLE2161AMD

Part No TLE2161AMD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269385-TLE2161AMD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2161AMD CAD Model

Description

The TLE2161AMD from Texas Instruments is a high-precision operational amplifier designed to meet the stringent requirements of modern electronic circuits. This operational amplifier offers a unique blend of features that make it ideal for applications requiring low noise, high input impedance, and low power consumption.

Key Features:

  • Low Offset Voltage: The TLE2161AMD boasts an impressively low input offset voltage, which leads to more accurate signal amplification and processing.
  • High Input Impedance: With a high input impedance, this operational amplifier minimizes current draw from the input source, preserving signal integrity and reducing loading effects.
  • Low Noise Performance: It is designed to operate with minimal noise, making it suitable for sensitive audio applications, precision instrumentation, and other noise-critical circuits.
  • Single-Supply Operation: This device can be powered by a single supply voltage, simplifying the power supply design and making it compatible with a wide range of applications.
  • Wide Bandwidth: The TLE2161AMD provides a wide bandwidth, which enables it to handle a broad spectrum of signals without significant attenuation or phase distortion.

Applications:

The versatile nature of the TLE2161AMD makes it suitable for a host of applications, including:

  • High-precision data acquisition systems
  • Professional audio equipment
  • Active filters and oscillators
  • Analog signal conditioning
  • Medical instrumentation

With its exceptional performance and reliability, the TLE2161AMD operational amplifier from Texas Instruments stands out as a top choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Whether for industrial, commercial, or high-end consumer electronics, the TLE2161AMD delivers the quality and performance Texas Instruments is known for.

You May Also Be Interested in

Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Silergy Corp
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess