EN
  • EN
  • DE

TLE2141QDRQ1

Part No TLE2141QDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, Excalibur™
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 45V/µs
Gain Bandwidth Product 5.9 MHz
Current - Input Bias 700 nA
Voltage - Input Offset 200 µV
Current - Supply 3.5mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLE2141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TEXTISTLE2141QDRQ1,-296-34902-1,-296-34902-1-ND,-TLE2141QDRQ1-NDR,296-34902-6,TLE2141QDRQ1-ND,296-34902-2,2156-TLE2141QDRQ1,296-34902-1
Standard Package 2,500
Win Source Part Number 980435-TLE2141QDRQ1
Ultra Librarian 3D Model Ultra Librarian TLE2141QDRQ1 CAD Model

Description

The TLE2141QDRQ1 from Texas Instruments is a precision, high-speed operational amplifier designed to operate with a single power supply. Ideal for automotive and industrial applications, this op-amp boasts a wide range of features that make it a versatile choice for a variety of electronic circuits.

Key Features

  • Single-Supply Operation: Designed to work efficiently with a single power source, this operational amplifier simplifies power management in complex circuits.
  • High Output Drive: Capable of delivering a high output current, the TLE2141QDRQ1 can drive capacitive loads with ease, making it suitable for driving actuators or other high-current devices.
  • Low Noise Performance: With its low-noise specifications, the TLE2141QDRQ1 is an excellent choice for audio applications and other sensitive signal processing tasks.
  • Wide Bandwidth: The amplifier offers a wide bandwidth, which allows it to handle a broad range of frequencies without significant signal degradation.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the device includes thermal shutdown protection that prevents damage from overheating.

Applications

The TLE2141QDRQ1 is suitable for a wide array of applications, including:

  • Automotive sensor interfaces
  • Precision data systems
  • Audio processing circuits
  • Analog filters
  • Test and measurement equipment

Quality and Reliability

As a product of Texas Instruments, the TLE2141QDRQ1 is manufactured to meet high standards of quality and reliability. It is designed to withstand the harsh conditions of automotive and industrial environments, ensuring consistent performance over a wide temperature range.

Package and Availability

This operational amplifier comes in a compact SOIC-8 package, making it easy to integrate into space-constrained designs. It is widely available through Texas Instruments' distribution network, ensuring ease of procurement for mass production or prototype development.

Overall, the TLE2141QDRQ1 is a robust, high-performance operational amplifier that offers the quality and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8196 $54.5880
70+ $1.4930 $104.5100
105+ $1.4464 $151.8720
145+ $1.3997 $202.9565
185+ $1.3531 $250.3235
250+ $1.2131 $303.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,106 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess