EN
  • EN
  • DE

TLE2141ACD

Part No TLE2141ACD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.9MHZ 8SOIC / Op Amp Single Wideband Amplifier ±22V/44V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Excalibur
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 45 V/μs
GBP - Gain Bandwidth Product 5.9MHz
Current - Input Bias 700nA
Voltage - Input Offset 175μV
Operating Supply Current 3.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4 V ~ 44 V, ±2 V ~ 22 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 796944-TLE2141ACD
Popularity Medium
Supply and Demand Status Limited
Family Name TLE2141A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLE2141ACD CAD Model

Description

Product Overview: TLE2141ACD by Texas Instruments

The TLE2141ACD is a high-performance, single-supply operational amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This precision op-amp is part of the TLE214x series and comes encapsulated in a robust SOIC-8 (Small Outline Integrated Circuit) package, catering to a wide array of electronic applications that demand reliability and efficiency.

Key Features

  • High Output Drive: The TLE2141ACD can deliver a high output current, making it suitable for driving heavy loads without compromising performance.
  • Wide Supply Range: It operates on a wide supply voltage range from 4.5V to 44V, allowing for flexible usage in various circuit configurations.
  • Low Input Bias Current: This op-amp boasts a low input bias current, which is ideal for high-impedance sensor applications and precision analog circuits.
  • Enhanced Performance: With a slew rate of 10 V/μs and a gain-bandwidth product of 5.9 MHz, the TLE2141ACD ensures fast and accurate signal processing.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, thus enhancing its durability and lifespan.

Applications

The versatility of the TLE2141ACD makes it an excellent choice for a broad spectrum of applications, including:

  • Audio processing circuits
  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Medical instrumentation
  • Professional audio equipment

Quality and Reliability

Texas Instruments is synonymous with quality, and the TLE2141ACD is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from TI products. The op-amp's extended temperature range and robust packaging make it suitable for both commercial and industrial environments.

Conclusion

Whether you're designing a sophisticated audio interface, an intricate sensor system, or any precision analog application, the TLE2141ACD from Texas Instruments provides the performance and reliability needed to deliver superior results. Its combination of power, precision, and protection makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess