Product Overview: TLE2082IDRG4
The TLE2082IDRG4 is a high-performance, dual operational amplifier designed and manufactured by Texas Instruments. This op-amp is part of TI's Excalibur low-noise operational amplifier series, which are known for their low input noise voltage and low total harmonic distortion. It is specifically engineered to deliver enhanced AC performance while maintaining the DC precision and stability that are critical in many industrial, instrumentation, and audio applications.
With a wide supply range of ±4V to ±18V, the TLE2082IDRG4 provides designers with flexibility in various power environments. Its JFET-input stage ensures low input bias and offset currents, making it ideal for high-impedance sensor amplification and precise data acquisition systems. The device features a high slew rate of 16V/µs and a bandwidth of 2MHz, which enables it to handle fast signal transitions and high-frequency signals with ease.
The TLE2082IDRG4 comes in a 8-SOIC (0.154", 3.90mm Width) package, which is suitable for space-constrained applications. It operates over an extended industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments. The device also includes built-in ESD protection, which enhances its robustness and longevity in the field.
Key specifications of the TLE2082IDRG4 include:
- Low input noise voltage: 10nV/√Hz at f = 1kHz
- Total Harmonic Distortion: 0.0003% at f = 1kHz
- High input impedance: 10^12 Ω
- Low offset voltage: 3mV
- Output short-circuit protection
- Latch-up-free operation
Applications that can benefit from the TLE2082IDRG4's features include high-fidelity audio preamplifiers, active filters, data acquisition systems, and any other circuitry requiring high-precision signal conditioning. The device's combination of low-noise performance, high slew rate, and wide bandwidth make it an excellent choice for both audio and high-speed analog processing tasks.
Overall, the TLE2082IDRG4 by Texas Instruments represents a reliable and versatile solution for demanding applications that require the utmost in operational amplifier performance.