The TLE2082AID from Texas Instruments is a high-performance, dual operational amplifier that is part of the Excalibur low-noise, high-speed series. This operational amplifier (op-amp) is designed to offer a blend of enhanced AC performance and lower noise, with more efficient power consumption compared to standard devices. It is a suitable choice for a wide range of applications including audio, telecommunications, and instrumentation systems.
Key Features
- High Output Drive: The TLE2082AID can deliver a high output current, making it capable of driving heavy loads with ease.
- Low Noise: It features a low noise density, minimizing the impact on signal integrity, which is critical for audio and precision measurement applications.
- High Slew Rate: With a high slew rate, this op-amp can handle rapid changes in input signals without distortion, ensuring accurate reproduction of high-speed signals.
- Wide Bandwidth: The device offers a wide bandwidth, providing better signal processing capabilities for a broad range of frequencies.
- Improved AC Performance: The AC performance of the TLE2082AID is enhanced, which is beneficial for applications requiring good transient response and stability.
Specifications
- Supply Voltage Range: ±4.5 V to ±18 V
- Input Offset Voltage: Typically 500 µV
- Operating Temperature Range: -40°C to 85°C
- Package: 8-Pin SOIC (Small Outline Integrated Circuit)
- RoHS Compliant: Yes
Applications
The TLE2082AID is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Professional audio equipment
- Telecommunication systems
- Active filters
- Data acquisition systems
- Instrumentation
- Analog signal processing
The TLE2082AID operational amplifier from Texas Instruments represents a reliable and high-performing solution for designers looking to enhance their analog circuitry with an op-amp that delivers low noise, high speed, and robust performance across a range of applications.