EN
  • EN
  • DE

TLE2074IDW

Part No TLE2074IDW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR LOW-NOISE HIGH-SPEED JFET-INPUT OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Excalibur
Packaging Tube
Amplifier Type J-FET
Number of Circuits 4
SR - Slew Rate 45 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 25pA
Voltage - Input Offset 1.6mV
Operating Supply Current 6.5mA
Output Current per Channel 48mA
Dual Supply Voltage (±) 4.5 V ~ 38 V, ±2.25 V ~ 19 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1269349-TLE2074IDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLE2074
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLE2074IDW CAD Model

Description

The Texas Instruments TLE2074IDW is a high-performance, quad operational amplifier that offers an impressive combination of features designed to meet a wide range of application needs. This device is part of Texas Instruments' Excalibur low-noise operational amplifier series and is particularly well-suited for applications requiring low noise and high output-drive capability.

Key Features

  • Low Noise: The TLE2074IDW boasts a low-noise specification, making it ideal for sensitive audio applications, precision instrumentation, and other scenarios where signal fidelity is paramount.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, ensuring versatility in its use across multiple applications.
  • High Slew Rate: The high slew rate of the TLE2074IDW ensures fast response times, which is critical for high-speed signal processing and other demanding tasks.
  • Low Input Bias Current: The device features a low input bias current, reducing errors in applications with high source impedances.
  • Low THD+N: Total Harmonic Distortion plus Noise (THD+N) is minimized, which is crucial for high-fidelity audio applications.

Applications

The TLE2074IDW is versatile and can be used in a variety of applications, including:

  • High-fidelity audio equipment
  • Active filters
  • Test and measurement systems
  • Medical instrumentation
  • Professional audio systems
  • Signal conditioning circuits

Product Specifications

The TLE2074IDW is offered in a 14-pin SOIC package and operates over a temperature range of -40°C to 85°C. The device also features a dual-supply voltage range from ±4.5V to ±18V or a single supply of 9V to 36V, allowing for flexible power configurations to match specific application requirements.

Quality and Reliability

As with all Texas Instruments products, the TLE2074IDW is manufactured to the highest quality standards, ensuring reliability and performance consistency. Customers can trust in the robustness and longevity of this operational amplifier for their critical applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5141 $52.7115
35+ $2.8834 $100.9190
54+ $2.7933 $150.8382
74+ $2.7032 $200.0368
96+ $2.6131 $250.8576
129+ $2.3427 $302.2083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess